ROHM Semiconductor USA, LLC Single IGBTs RGW60TS65CHRC11

Description
IGBT 650V 64A 178W Through Hole TO-247N
Request a Quote Datasheet
Description
IGBT 650V 64A 178W Through Hole TO-247N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - 846-RGW60TS65CHRC11-ND - DigiKey
Thief River Falls, MN, United States
IGBT 650V 64A 178W Through Hole TO-247N

IGBT 650V 64A 178W Through Hole TO-247N

Buy Now Datasheet
IGBTs - 2352749P - RS Components, Ltd.
Corby, Northants, United Kingdom
High-Speed switch IGBT Built-In SiC-SBD

High-Speed switch IGBT Built-In SiC-SBD

Supplier's Site
IGBTs - 2352748 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2352748
IGBTs 2352748
High-Speed switch IGBT Built-In SiC-SBD

High-Speed switch IGBT Built-In SiC-SBD

Supplier's Site
IGBTs - 2352749 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
2352749
IGBTs 2352749
High-Speed switch IGBT Built-In SiC-SBD

High-Speed switch IGBT Built-In SiC-SBD

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - RGW60TS65CHRC11 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
RGW60TS65CHRC11
Discrete Semiconductor Products - Transistors - IGBTs RGW60TS65CHRC11
IGBT 650V 64A TO247N

IGBT 650V 64A TO247N

Supplier's Site
Transistor, Igbt, 650V, 64A, To-247N Rohs Compliant Rohm - 59AJ2230 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Igbt, 650V, 64A, To-247N Rohs Compliant Rohm
59AJ2230
Transistor, Igbt, 650V, 64A, To-247N Rohs Compliant Rohm 59AJ2230
TRANSISTOR, IGBT, 650V, 64A, TO-247N ROHS COMPLIANT: YES

TRANSISTOR, IGBT, 650V, 64A, TO-247N ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 846-RGW60TS65CHRC11-ND 2352749P RGW60TS65CHRC11 59AJ2230
Product Name Single IGBTs IGBTs Discrete Semiconductor Products - Transistors - IGBTs Transistor, Igbt, 650V, 64A, To-247N Rohs Compliant Rohm
TJ -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

IGBTs - Single - RJP3047DPK-80#T2 - 891786-RJP3047DPK-80#T2 - Win Source Electronics
Specs
Package Type SOT3
Features IGBT
View Details
Power - IGBT - Automotive-qualified IGBTs - Automotive IGBT discretes - AIKB50N65DH5 - AIKB50N65DH5 - Infineon Technologies AG
Specs
VCE(on) 650 volts
Switching Speed 15 to 100 kHz
Package Type TO-263; PG-TO263-3
View Details