ROHM Semiconductor USA, LLC Single IGBTs RGW60TK65DGVC11

Description
IGBT Trench Field Stop 650V 33A 72W Through Hole TO-3PFM
Request a Quote Datasheet
Description
IGBT Trench Field Stop 650V 33A 72W Through Hole TO-3PFM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single IGBTs - RGW60TK65DGVC11-ND - DigiKey
Thief River Falls, MN, United States
IGBT Trench Field Stop 650V 33A 72W Through Hole TO-3PFM

IGBT Trench Field Stop 650V 33A 72W Through Hole TO-3PFM

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
RGW60TK65DGVC11
IGBT Transistors RGW60TK65DGVC11
IGBT Transistors 650V 30A TO-3PFM Field Stp Trnch IGBT

IGBT Transistors 650V 30A TO-3PFM Field Stp Trnch IGBT

Buy Now Datasheet
Igbt, Single, 650V, 33A, To-3Pfm; Dc Collector Current Rohm - 65AC4001 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, Single, 650V, 33A, To-3Pfm; Dc Collector Current Rohm
65AC4001
Igbt, Single, 650V, 33A, To-3Pfm; Dc Collector Current Rohm 65AC4001
IGBT, SINGLE, 650V, 33A, TO-3PFM; DC Collector Current:33A; Collector Emitter Saturation Voltage Vce(on):1.5V; Power Dissipation Pd:72W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-3PFM; No. of Pins:3Pins; RoHS Compliant: Yes

IGBT, SINGLE, 650V, 33A, TO-3PFM; DC Collector Current:33A; Collector Emitter Saturation Voltage Vce(on):1.5V; Power Dissipation Pd:72W; Collector Emitter Voltage V(br)ceo:650V; Transistor Case Style:TO-3PFM; No. of Pins:3Pins; RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - RGW60TK65DGVC11 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - IGBTs
RGW60TK65DGVC11
Discrete Semiconductor Products - Transistors - IGBTs RGW60TK65DGVC11
IGBT TRNCH FIELD 650V 33A TO3PFM

IGBT TRNCH FIELD 650V 33A TO3PFM

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number RGW60TK65DGVC11-ND RGW60TK65DGVC11 65AC4001 RGW60TK65DGVC11
Product Name Single IGBTs IGBT Transistors Igbt, Single, 650V, 33A, To-3Pfm; Dc Collector Current Rohm Discrete Semiconductor Products - Transistors - IGBTs
TJ -40 to 175 C (-40 to 347 F)
Unlock Full Specs
to access all available technical data