ROHM Semiconductor USA, LLC Attenuators RCN02M1PPEA3

Description
RF Attenuators 0404 (1010 Metric)
Description
RF Attenuators 0404 (1010 Metric)

Suppliers

Company
Product
Description
Supplier Links
Attenuators - RCN02M1PPEA3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
RCN02M1PPEA3
Attenuators RCN02M1PPEA3
RF Attenuators 0404 (1010 Metric)

RF Attenuators 0404 (1010 Metric)

Buy Now
Shenzhen, China
RF and Wireless - Attenuators
RCN02M1PPEA3
RF and Wireless - Attenuators RCN02M1PPEA3
RF ATTENUATOR 0404

RF ATTENUATOR 0404

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category RF Attenuators RF Attenuators
Product Number RCN02M1PPEA3 RCN02M1PPEA3
Product Name Attenuators RF and Wireless - Attenuators
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
Coaxial Attenuator 30W – SMA - UIYCA30AS5 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 5 GHz
VSWR 1.3 :1
View Details
ColorConnect Attenuators - AT-292-01-01 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
RF Attenuators - 2823278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 1 GHz
View Details