ROHM Semiconductor USA, LLC 10V Drive Nch MOSFET RCJ450N20

Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet
Description
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V Drive Nch MOSFET - RCJ450N20 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
10V Drive Nch MOSFET
RCJ450N20
10V Drive Nch MOSFET RCJ450N20
Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Power MOSFETs are made as low ON-resistance devices by the micro-processing technologies useful for wide range of applications.Broad lineup covering compact types, high-power types and complex types to meet various needs in the market.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RCJ450N20 - 835137-RCJ450N20 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RCJ450N20
835137-RCJ450N20
TRANSISTORS - Transistors - FETs, MOSFETs - RF - RCJ450N20 835137-RCJ450N20
Manufacturer: Rohm Semiconductor Win Source Part Number: 835137-RCJ450N20 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 835137-RCJ450N20
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
10V MOSFET Transistor
285-RCJ450N20
10V MOSFET Transistor 285-RCJ450N20
10V Drive Nch MOSFET Product overview: RCJ450N20 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RCJ450N20 can be used for catalog matching and distributor lookup.

10V Drive Nch MOSFET Product overview: RCJ450N20 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-RCJ450N20 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number RCJ450N20 835137-RCJ450N20 285-RCJ450N20
Product Name 10V Drive Nch MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - RCJ450N20 10V MOSFET Transistor
Polarity N-Channel
V(BR)DSS 200 volts
IDSS 45000 milliamps
PD 40000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK6207-30C - 1050062-BUK6207-30C - Win Source Electronics
Specs
rDS(on) 0.0044 ohms
PD 128000 milliwatts
TJ -55 C (-67 F)
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - 2N6787 - Shenzhen Shengyu Electronics Technology Limited
Specs
V(BR)DSS 80 volts
IDSS 6000 milliamps
Package Type TO-205AF Metal Can
View Details
MOSFETs - 2060083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Transistor Technology / Material Si
MOSFET Operating Mode Enhancement
View Details
CSD88539ND 60-V Dual N-Channel NexFET Power MOSFET, CSD88539ND - CSD88539ND - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 46000 milliamps
View Details
8 suppliers