N-Channel 200V 7.5A (Tc) 850mW (Ta), 20W (Tc) Surface Mount CPT3
Win Source Part Number: 1087773-RCD075N20TL
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 2,500
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 200 V
Current - Continuous Drain (Id) @ 25°C: 7.5A (Tc)
Rds On (Max) @ Id, Vgs: 325mOhm @ 3.75A, 10V
Vgs(th) (Max) @ Id: 5.25V @ 1mA
Power Dissipation (Max): 850mW (Ta), 20W (Tc)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: CPT3
Gate Charge (Qg) (Max) @ Vgs: 15 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 755 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: 150°C (TJ)
Alternative Parts (Cross-Reference): IRFR9N20DTRPBF; FQD630TF; FQD9N25TM-F085; FQD9N25TM-F080;
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Base Product Number: RCD075
Drive Voltage (Max Rds On, Min Rds On): 10V
MOSFET N-CH 200V 7.5A CPT3 Product overview: RCD075N20TL from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 7.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 7.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-RCD075N20TL can be used for catalog matching and distributor lookup.
MOSFET N-CH 200V 7.5A CPT3
MOSFET N-CH 200V 7.5A CPT3
MOSFET N-Channel Mosfet 200V, 7.5A, 10V gate drive
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | RCD075N20TL-ND | 1087773-RCD075N20TL | 278-RCD075N20TL | 687-RCD075N20TL | RCD075N20TL | RCD075N20TL |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 200V 7.5A MOSFET Transistor | MOSFET N-CH 200V 7.5A CPT3 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| Package Type | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | SOT3 | Tape & Reel (TR) | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | ||
| PD | 850 to 20000 milliwatts | 52 milliwatts | 850 milliwatts | |||
| TJ | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | |||
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE |