Rochester Electronics Diodes, Rectifiers - Single - BAT54J,115 BAT54J,115

Description
Manufacturer: NXP Win Source Part Number: 863493-BAT54J,115 Features: Diode Schottky 30 V 200mA (DC) Surface Mount SOD-323F Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-90, SOD-323F Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323F Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 863493-BAT54J,115 Features: Diode Schottky 30 V 200mA (DC) Surface Mount SOD-323F Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-90, SOD-323F Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323F Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAT54J,115 - 863493-BAT54J,115 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAT54J,115
863493-BAT54J,115
Diodes, Rectifiers - Single - BAT54J,115 863493-BAT54J,115
Manufacturer: NXP Win Source Part Number: 863493-BAT54J,115 Features: Diode Schottky 30 V 200mA (DC) Surface Mount SOD-323F Speed: Small Signal =< 200mA (Io), Any Speed Package: SC-90, SOD-323F Package: Bulk Mounting: Surface Mount Categories: Discrete Semiconductor Products Case / Package: SOD-323F Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: NXP
Win Source Part Number: 863493-BAT54J,115
Features: Diode Schottky 30 V 200mA (DC) Surface Mount SOD-323F
Speed: Small Signal =< 200mA (Io), Any Speed
Package: SC-90, SOD-323F
Package: Bulk
Mounting: Surface Mount
Categories: Discrete Semiconductor Products
Case / Package: SOD-323F
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Schottky Diodes
Product Number 863493-BAT54J,115
Product Name Diodes, Rectifiers - Single - BAT54J,115
Package SOD-323; SOD-323F
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose dual Schottky diode - BAS40-04-QR - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
2 suppliers
RF Diodes - SMS3930-021LF - 134289-SMS3930-021LF - Win Source Electronics
Specs
Life Cycle Stage Obsolete(EOL)
Package SOT143; SOT-143
Tj 150 C (302 F)
View Details
4 suppliers
Rectifier Diodes, Type SBD - Model: KS823C09 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications Rectifier
Package K-Pack(S)
VF 0.9000 volts
View Details