Nexperia B.V. Schottky Rectifier, 200Ma, 30V, Sot-23; Diode Configuration Nexperia BAT54

Description
SCHOTTKY RECTIFIER, 200mA, 30V, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes
Description
SCHOTTKY RECTIFIER, 200mA, 30V, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Schottky Rectifier, 200Ma, 30V, Sot-23; Diode Configuration Nexperia - 11N8483 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 200Ma, 30V, Sot-23; Diode Configuration Nexperia
11N8483
Schottky Rectifier, 200Ma, 30V, Sot-23; Diode Configuration Nexperia 11N8483
SCHOTTKY RECTIFIER, 200mA, 30V, SOT-23; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 200mA, 30V, SOT-23; Diode Configuration:Single; Repetitive Peak Reverse Voltage:40V; Average Forward Current:200mA; Forward Voltage Max:800mV; Forward Surge Current:600mA; Operating Temperature Max:125°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Rectifiers
Product Number 11N8483
Product Name Schottky Rectifier, 200Ma, 30V, Sot-23; Diode Configuration Nexperia
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - FXSET130404 - Micross Components, Inc.
Specs
IFSM 150 amps
IF 15000 mA
trr 150 ns
View Details
Single Diodes - BAT54J/ZLX-ND - DigiKey
Specs
Tj 150 C (302 F)
View Details
2 suppliers
B48-2 and B48-2T Series B484C-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details