Infineon Technologies AG Diodes, Rectifiers - Single - BAS140WE6327HTSA1 BAS140WE6327HTSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 1022035-BAS140WE6327 HTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 120mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA Reverse Recovery Time (trr): 100ps Current - Reverse Leakage @ Vr: 1μA @ 30V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-SOD323-2 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 1022035-BAS140WE6327 HTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 120mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA Reverse Recovery Time (trr): 100ps Current - Reverse Leakage @ Vr: 1μA @ 30V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-SOD323-2 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - BAS140WE6327HTSA1 - 1022035-BAS140WE6327HTSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - BAS140WE6327HTSA1
1022035-BAS140WE6327HTSA1
Diodes, Rectifiers - Single - BAS140WE6327HTSA1 1022035-BAS140WE6327HTSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1022035-BAS140WE6327 HTSA1 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 120mA (DC) Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA Reverse Recovery Time (trr): 100ps Current - Reverse Leakage @ Vr: 1μA @ 30V Capacitance @ Vr, F: 5pF @ 0V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: PG-SOD323-2 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 1022035-BAS140WE6327HTSA1
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 120mA (DC)
Voltage - Forward (Vf) (Max) @ If: 1V @ 40mA
Reverse Recovery Time (trr): 100ps
Current - Reverse Leakage @ Vr: 1μA @ 30V
Capacitance @ Vr, F: 5pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PG-SOD323-2
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - BAS140WE6327HTSA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 120mA (DC) Surface Mount PG-SOD323-2

Diode Schottky 40V 120mA (DC) Surface Mount PG-SOD323-2

Buy Now Datasheet
Single Diodes - BAS140WE6327HTSA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 120mA (DC) Surface Mount PG-SOD323-2

Diode Schottky 40V 120mA (DC) Surface Mount PG-SOD323-2

Buy Now Datasheet
Single Diodes - BAS140WE6327HTSA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 120mA (DC) Surface Mount PG-SOD323-2

Diode Schottky 40V 120mA (DC) Surface Mount PG-SOD323-2

Buy Now Datasheet
Schottky 40V 120MA Diode and Rectifier - 280-BAS140WE6327HTSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 120MA Diode and Rectifier
280-BAS140WE6327HTSA1
Schottky 40V 120MA Diode and Rectifier 280-BAS140WE6327HTSA1
DIODE SCHOTTKY 40V 120MA SOD323 Product overview: BAS140WE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 120MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS140WE6327HTSA 1 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 120MA SOD323 Product overview: BAS140WE6327HTSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 120MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 120MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-BAS140WE6327HTSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
BAS140WE6327HTSA1
Schottky Diodes & Rectifiers BAS140WE6327HTSA1
Schottky Diodes & Rectifiers Silicon Schottky Didode

Schottky Diodes & Rectifiers Silicon Schottky Didode

Buy Now Datasheet
Single Diodes BAS140WE6327HTSA1
DIODE SCHOTTKY 40V 120MA SOD323

DIODE SCHOTTKY 40V 120MA SOD323

Supplier's Site Datasheet
Rectifier, Schottky, 0.12A, 40V, Sod-323; Diode Configuration Infineon - 22AC8000 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Schottky, 0.12A, 40V, Sod-323; Diode Configuration Infineon
22AC8000
Rectifier, Schottky, 0.12A, 40V, Sod-323; Diode Configuration Infineon 22AC8000
RECTIFIER, SCHOTTKY, 0.12A, 40V, SOD-323; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:200mA; Operating Temperature RoHS Compliant: Yes

RECTIFIER, SCHOTTKY, 0.12A, 40V, SOD-323; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):120mA; Forward Voltage VF Max:1V; Forward Surge Current Ifsm Max:200mA; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - BAS140WE6327HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
BAS140WE6327HTSA1
Discrete Semiconductor Products - Diodes - Rectifiers BAS140WE6327HTSA1
DIODE SCHOTTKY 40V 120MA SOD323

DIODE SCHOTTKY 40V 120MA SOD323

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers Rectifiers
Product Number 1022035-BAS140WE6327HTSA1 BAS140WE6327HTSA1DKR-ND 280-BAS140WE6327HTSA1 BAS140WE6327HTSA1 BAS140WE6327HTSA1 22AC8000 BAS140WE6327HTSA1
Product Name Diodes, Rectifiers - Single - BAS140WE6327HTSA1 Single Diodes Schottky 40V 120MA Diode and Rectifier Schottky Diodes & Rectifiers Single Diodes Rectifier, Schottky, 0.12A, 40V, Sod-323; Diode Configuration Infineon Discrete Semiconductor Products - Diodes - Rectifiers
Life Cycle Stage Active Active
Package PG-SOD323-2 Tape & Reel (TR) SOD-323; SOD-323-2 SC-76; SOD-323; SC-76, SOD-323 SC-76; SOD-323
VF 1 volts 1 volts 1 volts 1 volts
trr 0.1000 ns 0.1000 ns
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRPFR0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1250 mA
trr 100 ns
View Details
B48-2 and B48-2T Series B482G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
100 V, 3 A low leakage current Schottky barrier rectifier - PMEG10030ELP-QX - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOD128 SOD128
RoHS Compliant RoHS
View Details
3 suppliers
Diodes, Rectifiers - Arrays - BAS70-06W E6327 - 079470-BAS70-06W E6327 - Win Source Electronics
Specs
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete(EOL)
VF 1 volts
View Details
2 suppliers