ROHM Semiconductor USA, LLC OEM Parts - OEM Parts (O - R) - RB162M-40TFTR RB162M-40TFTR

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985003-RB162M-40TFTR Packaging: Cut Tape Forward Voltage: 550 mV Forward Current: 1 A Number of Pins: 2 Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant REACH SVHC: Unknown Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 40 V Max Forward Surge Current (Ifsm): 30 A
Request a Quote
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985003-RB162M-40TFTR Packaging: Cut Tape Forward Voltage: 550 mV Forward Current: 1 A Number of Pins: 2 Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant REACH SVHC: Unknown Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 40 V Max Forward Surge Current (Ifsm): 30 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - RB162M-40TFTR - 985003-RB162M-40TFTR - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - RB162M-40TFTR
985003-RB162M-40TFTR
OEM Parts - OEM Parts (O - R) - RB162M-40TFTR 985003-RB162M-40TFTR
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 985003-RB162M-40TFTR Packaging: Cut Tape Forward Voltage: 550 mV Forward Current: 1 A Number of Pins: 2 Categories: OEM Parts(O-R) Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Non-Compliant REACH SVHC: Unknown Element Configuration: Single Max Repetitive Reverse Voltage (Vrrm): 40 V Max Forward Surge Current (Ifsm): 30 A

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 985003-RB162M-40TFTR
Packaging: Cut Tape
Forward Voltage: 550 mV
Forward Current: 1 A
Number of Pins: 2
Categories: OEM Parts(O-R)
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Non-Compliant
REACH SVHC: Unknown
Element Configuration: Single
Max Repetitive Reverse Voltage (Vrrm): 40 V
Max Forward Surge Current (Ifsm): 30 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 985003-RB162M-40TFTR
Product Name OEM Parts - OEM Parts (O - R) - RB162M-40TFTR
Unlock Full Specs
to access all available technical data