Win Source Part Number: 980560-RB095BM-60FHT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 580 mV @ 3 A
Reverse Recovery Time (trr): 8.3 ns
Current - Reverse Leakage @ Vr: 300 µA @ 60 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 6A
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Rohm Semiconductor
Other Names: RB095BM-60FHTLDKR,RB
Base Product Number: RB095
DIODE ARRAY SCHOTT 60V 6A TO252 Product overview: RB095BM-60FHTL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 6A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 6A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB095BM-60FHTL can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 60V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 60V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Diode Array 1 Pair Common Cathode Schottky 60V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
DIODE ARRAY SCHOTT 60V 6A TO252
SCHOTTKY RECT, AEC-Q101, 60V, 6A, TO252; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):6A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252; No. of Pins:3Pins; Forward Voltage VF Max:580mV; Forward RoHS Compliant: Yes
Schottky Diodes & Rectifiers 60V Vr 6A Io SBD TO-252(DPAK) 3A
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 980560-RB095BM-60FHTL | 286-RB095BM-60FHTL | RB095BM-60FHTLCT-ND | RB095BM-60FHTL | 92Y3828 | RB095BM-60FHTL |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | 60V 6A TO252 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rect, Aec-Q101, 60V, 6A, To252; Repetitive Reverse Voltage Vrrm Max Rohm | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | |||||
| VF | 0.5800 volts | 0.5800 volts | 0.5800 volts | |||
| VR | 60 volts | |||||
| IR | 0.3000 mA | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) |