Diode Array 1 Pair Common Cathode Schottky 45V 6A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Alternative Parts (Cross-Reference): Cross
Manufacturer: Rohm Semiconductor
Category: Discrete Semiconductor Products Diodes Rectifiers Diode Arrays
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Not For New Designs
Diode Configuration: 1 Pair Common Cathode
Technology: Schottky
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 100 µA @ 40 V
Operating Temperature - Junction: 150°C (Max)
DIODE ARRAY SCHOTT 45V 6A TO252 Product overview: RB095BM-40TL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 45V, 6A, TO252. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 6A, TO252, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-RB095BM-40TL can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 45V TO252
DIODE ARRAY SCHOTT 45V 6A TO252
Schottky Diodes & Rectifiers 40V Vrm 6A Io Schottky Bar Diode
SCHOTTKY RECTIFIER, DUAL, 40V, TO-252; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):6A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-252; No. of Pins:3Pins; Forward Voltage VF Max:550mV; Forward RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | RB095BM-40TLTR-ND | 286-RB095BM-40TL | RB095BM-40TL | RB095BM-40TL | RB095BM-40TL | 74AC1829 | |
| Product Name | Diode Arrays | Discrete Semiconductor Products Diodes Rectifiers Diode Arrays | 45V 6A TO252 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Schottky Rectifier, Dual, 40V, To-252; Repetitive Reverse Voltage Vrrm Max Rohm |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | -40 C (-40 F) | ||||
| Package | DPAK; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Tape & Reel (TR) | DPAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252-3 | TO-252 | ||
| Diode Type | Schottky | Schottky | |||||
| IR | 0.1000 mA | 0.1000 mA |