ROHM Semiconductor USA, LLC Discrete Semiconductor Products - Diodes - Rectifiers - Single RB088LAM150TFTR

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324992-RB088LAM150T FTR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 5A Current - Reverse Leakage @ Vr: 3 µA @ 150 V Operating Temperature - Junction: 150°C (Max) Supplier Device Package: PMDTM Case / Package: SOD-128 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RB088LAM150TFDKR,RB0 88LAM150TFCT Base Product Number: RB088 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324992-RB088LAM150T FTR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 5A Current - Reverse Leakage @ Vr: 3 µA @ 150 V Operating Temperature - Junction: 150°C (Max) Supplier Device Package: PMDTM Case / Package: SOD-128 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RB088LAM150TFDKR,RB0 88LAM150TFCT Base Product Number: RB088 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324992-RB088LAM150TFTR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324992-RB088LAM150TFTR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324992-RB088LAM150TFTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324992-RB088LAM150T FTR Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150 V Current - Average Rectified (Io): 5A Current - Reverse Leakage @ Vr: 3 µA @ 150 V Operating Temperature - Junction: 150°C (Max) Supplier Device Package: PMDTM Case / Package: SOD-128 ECCN: EAR99 Fake Threat In the Open Market: 70 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RB088LAM150TFDKR,RB0 88LAM150TFCT Base Product Number: RB088 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324992-RB088LAM150TFTR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150 V
Current - Average Rectified (Io): 5A
Current - Reverse Leakage @ Vr: 3 µA @ 150 V
Operating Temperature - Junction: 150°C (Max)
Supplier Device Package: PMDTM
Case / Package: SOD-128
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RB088LAM150TFDKR,RB088LAM150TFCT
Base Product Number: RB088
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Schottky 150V 5A Diode and Rectifier - 280-RB088LAM150TFTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 150V 5A Diode and Rectifier
280-RB088LAM150TFTR
Schottky 150V 5A Diode and Rectifier 280-RB088LAM150TFTR
DIODE SCHOTTKY 150V 5A PMDTM Product overview: RB088LAM150TFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB088LAM150TFTR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 150V 5A PMDTM Product overview: RB088LAM150TFTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 150V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB088LAM150TFTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB088LAM150TFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB088LAM150TFTR-ND
Single Diodes RB088LAM150TFTR-ND
Diode Schottky 150V 5A Surface Mount PMDTM

Diode Schottky 150V 5A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RB088LAM150TFCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB088LAM150TFCT-ND
Single Diodes RB088LAM150TFCT-ND
Diode Schottky 150V 5A Surface Mount PMDTM

Diode Schottky 150V 5A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - RB088LAM150TFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB088LAM150TFDKR-ND
Single Diodes RB088LAM150TFDKR-ND
Diode Schottky 150V 5A Surface Mount PMDTM

Diode Schottky 150V 5A Surface Mount PMDTM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB088LAM150TFTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB088LAM150TFTR
Discrete Semiconductor Products - Diodes - Rectifiers RB088LAM150TFTR
DIODE SCHOTTKY 150V 5A PMDTM

DIODE SCHOTTKY 150V 5A PMDTM

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB088LAM150TFTR
Schottky Diodes & Rectifiers RB088LAM150TFTR
Schottky Diodes & Rectifiers 150V VR 5A 0.9V VF PMDTM; SOD-128

Schottky Diodes & Rectifiers 150V VR 5A 0.9V VF PMDTM; SOD-128

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - RB088LAM150TFTR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
RB088LAM150TFTR
Diodes >> Schottky Barrier Diodes (SBD) RB088LAM150TFTR
150V 900mV@5A 5A SOD-128 Schottky Barrier Diodes (SBD) ROHS

150V 900mV@5A 5A SOD-128 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes - RB088LAM150TFTR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB088LAM150TFTR
Single Diodes RB088LAM150TFTR
DIODE SCHOTTKY 150V 5A PMDTM

DIODE SCHOTTKY 150V 5A PMDTM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Schottky Diodes Rectifiers Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 1324992-RB088LAM150TFTR 280-RB088LAM150TFTR RB088LAM150TFTR-ND RB088LAM150TFTR RB088LAM150TFTR RB088LAM150TFTR RB088LAM150TFTR
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 150V 5A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Diodes >> Schottky Barrier Diodes (SBD) Single Diodes
Package SOD-128 Tape & Reel (TR) SOD-128-2 SOD-128
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diode and Rectifier - 286-12CWQ03FNTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package D2PAK
RoHS Compliant RoHS
View Details
2 suppliers
General-purpose Schottky diode - 1PS76SB40-QF - Nexperia B.V.
Specs
Applications Switching
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
View Details
4 suppliers
Rectifier Diodes, Type SBD - Model: TS868C15R - Fuji Electric Corp. of America
Specs
Package T-Pack(S)
IO 30 amps
VRRM 150 volts
View Details
Specs
Life Cycle Stage Removed
VF 1.4 volts
View Details