ROHM Semiconductor USA, LLC Single Diodes RB088LAM-60TR

Description
Diode Schottky 60V 5A Surface Mount PMDTM
Request a Quote Datasheet
Description
Diode Schottky 60V 5A Surface Mount PMDTM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 846-RB088LAM-60DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 5A Surface Mount PMDTM

Diode Schottky 60V 5A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - 846-RB088LAM-60CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 5A Surface Mount PMDTM

Diode Schottky 60V 5A Surface Mount PMDTM

Buy Now Datasheet
Single Diodes - 846-RB088LAM-60TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 5A Surface Mount PMDTM

Diode Schottky 60V 5A Surface Mount PMDTM

Buy Now Datasheet
Schottky 60V 5A Diode and Rectifier - 280-RB088LAM-60TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 5A Diode and Rectifier
280-RB088LAM-60TR
Schottky 60V 5A Diode and Rectifier 280-RB088LAM-60TR
DIODE SCHOTTKY 60V 5A PMDTM Product overview: RB088LAM-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB088LAM-60TR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 5A PMDTM Product overview: RB088LAM-60TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB088LAM-60TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1324991-RB088LAM-60TR - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1324991-RB088LAM-60TR
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1324991-RB088LAM-60TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324991-RB088LAM-60T R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Reel - TR Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 3,000 Mounting: Surface Mount Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60 V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 710 mV @ 5 A Current - Reverse Leakage @ Vr: 4 µA @ 60 V Operating Temperature - Junction: 150°C Supplier Device Package: PMDTM Case / Package: SOD-128 ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: 846-RB088LAM-60CT,84 6-RB088LAM-60TR,846- RB088LAM-60DKR Base Product Number: RB088 RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324991-RB088LAM-60TR
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Reel - TR
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 3,000
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60 V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 710 mV @ 5 A
Current - Reverse Leakage @ Vr: 4 µA @ 60 V
Operating Temperature - Junction: 150°C
Supplier Device Package: PMDTM
Case / Package: SOD-128
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: 846-RB088LAM-60CT,846-RB088LAM-60TR,846-RB088LAM-60DKR
Base Product Number: RB088
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Diodes - RB088LAM-60TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB088LAM-60TR
Single Diodes RB088LAM-60TR
DIODE SCHOTTKY 60V 5A PMDTM

DIODE SCHOTTKY 60V 5A PMDTM

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB088LAM-60TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB088LAM-60TR
Discrete Semiconductor Products - Diodes - Rectifiers RB088LAM-60TR
DIODE SCHOTTKY 60V 5A PMDTM

DIODE SCHOTTKY 60V 5A PMDTM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 846-RB088LAM-60DKR-ND 280-RB088LAM-60TR 1324991-RB088LAM-60TR RB088LAM-60TR RB088LAM-60TR
Product Name Single Diodes Schottky 60V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) -55 C (-67 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - FXS25F - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 10 amps
IF 500 mA
trr 300 ns
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
General-purpose Schottky diode - BAS40LS-QYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD SOD882BD
RoHS Compliant RoHS
View Details
6 suppliers
Single Diodes - AIDW12S65C5XKSA1-ND - DigiKey
Infineon Technologies AG
Specs
Tj -40 to 175 C (-40 to 347 F)
View Details
5 suppliers