ROHM Semiconductor USA, LLC Single Diodes RB080L-30TE25

Description
Diode Schottky 30V 5A Surface Mount PMDS
Request a Quote Datasheet
Description
Diode Schottky 30V 5A Surface Mount PMDS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 846-RB080L-30TE25CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 5A Surface Mount PMDS

Diode Schottky 30V 5A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - 846-RB080L-30TE25TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 5A Surface Mount PMDS

Diode Schottky 30V 5A Surface Mount PMDS

Buy Now Datasheet
Single Diodes - 846-RB080L-30TE25DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 30V 5A Surface Mount PMDS

Diode Schottky 30V 5A Surface Mount PMDS

Buy Now Datasheet
Schottky 30V 5A Diode and Rectifier - 280-RB080L-30TE25 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 5A Diode and Rectifier
280-RB080L-30TE25
Schottky 30V 5A Diode and Rectifier 280-RB080L-30TE25
DIODE SCHOTTKY 30V 5A PMDS Product overview: RB080L-30TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB080L-30TE25 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 5A PMDS Product overview: RB080L-30TE25 from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB080L-30TE25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - RB080L-30TE25 - 100638-RB080L-30TE25 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB080L-30TE25
100638-RB080L-30TE25
Diodes, Rectifiers - Single - RB080L-30TE25 100638-RB080L-30TE25
Manufacturer: Rohm Semiconductor Win Source Part Number: 100638-RB080L-30TE25 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 510mV @ 5A Current - Reverse Leakage @ Vr: 150μA @ 30V Operating Temperature - Junction: 150°C (Max) Family Name: RB080L-30 Categories: Discrete Semiconductor Products Status: Active Case / Package: PMDS Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): RB080L-30DDTE25; SK53AE; SK53A; SK53A-L-TP; Introduction Date: October 25, 2011 ECCN: EAR99 Estimated EOL Date: 2022 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Quantity per package: 1,500

Manufacturer: Rohm Semiconductor
Win Source Part Number: 100638-RB080L-30TE25
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 510mV @ 5A
Current - Reverse Leakage @ Vr: 150μA @ 30V
Operating Temperature - Junction: 150°C (Max)
Family Name: RB080L-30
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PMDS
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): RB080L-30DDTE25; SK53AE; SK53A; SK53A-L-TP;
Introduction Date: October 25, 2011
ECCN: EAR99
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1,500

Buy Now Datasheet
Single Diodes - RB080L-30TE25 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
RB080L-30TE25
Single Diodes RB080L-30TE25
DIODE SCHOTTKY 30V 5A PMDS

DIODE SCHOTTKY 30V 5A PMDS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB080L-30TE25
Schottky Diodes & Rectifiers RB080L-30TE25
Schottky Diodes & Rectifiers SCHOTTKY DIODE 30V5A

Schottky Diodes & Rectifiers SCHOTTKY DIODE 30V5A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB080L-30TE25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB080L-30TE25
Discrete Semiconductor Products - Diodes - Rectifiers RB080L-30TE25
DIODE SCHOTTKY 30V 5A PMDS

DIODE SCHOTTKY 30V 5A PMDS

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 846-RB080L-30TE25CT-ND 280-RB080L-30TE25 100638-RB080L-30TE25 RB080L-30TE25 RB080L-30TE25 RB080L-30TE25
Product Name Single Diodes Schottky 30V 5A Diode and Rectifier Diodes, Rectifiers - Single - RB080L-30TE25 Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) -40 C (-40 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5416 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 150 ns
View Details
Bridge Rectifiers - CC1969-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
RoHS Compliant RoHS
View Details
2 suppliers
General purpose diode - BAS321,135 - Nexperia B.V.
Specs
Package SOD-323; SOD323 SOD323
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
6 suppliers