ROHM Semiconductor USA, LLC Single Diodes RB075B40STL

Description
Diode Schottky 40V 5A Surface Mount CPD
Request a Quote Datasheet
Description
Diode Schottky 40V 5A Surface Mount CPD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - RB075B40STLTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB075B40STLTR-ND
Single Diodes RB075B40STLTR-ND
Diode Schottky 40V 5A Surface Mount CPD

Diode Schottky 40V 5A Surface Mount CPD

Buy Now Datasheet
Diodes, Rectifiers - Single - RB075B40STL - 027103-RB075B40STL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB075B40STL
027103-RB075B40STL
Diodes, Rectifiers - Single - RB075B40STL 027103-RB075B40STL
Manufacturer: Rohm Semiconductor Win Source Part Number: 027103-RB075B40STL Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 750mV @ 5A Current - Reverse Leakage @ Vr: 5μA @ 40V Operating Temperature - Junction: 150°C (Max) Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: CPD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 027103-RB075B40STL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 750mV @ 5A
Current - Reverse Leakage @ Vr: 5μA @ 40V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: CPD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Schottky 40V 5A Diode and Rectifier
280-RB075B40STL
Schottky 40V 5A Diode and Rectifier 280-RB075B40STL
DIODE SCHOTTKY 40V 5A CPD Product overview: RB075B40STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB075B40STL can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 5A CPD Product overview: RB075B40STL from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB075B40STL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB075B40STL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB075B40STL
Discrete Semiconductor Products - Diodes - Rectifiers RB075B40STL
DIODE SCHOTTKY 40V 5A CPD

DIODE SCHOTTKY 40V 5A CPD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number RB075B40STLTR-ND 027103-RB075B40STL 280-RB075B40STL RB075B40STL
Product Name Single Diodes Diodes, Rectifiers - Single - RB075B40STL Schottky 40V 5A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj 150 C (302 F) 150 C (302 F) 150 C (302 F)
Unlock Full Specs
to access all available technical data