Manufacturer: Rohm Semiconductor
Win Source Part Number: 891193-RB068MM100TR
Features: Diode Schottky 100 V 2A Surface Mount PMDU
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: RB068
Categories: Discrete Semiconductor Products
Case / Package: PMDU
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: 846-RB068MM100DKR, 846-RB068MM100TR, 846-RB068MM100CT
DIODE SCHOTTKY 100V 2A PMDU Product overview: RB068MM100TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB068MM100TR can be used for catalog matching and distributor lookup.
Diode Schottky 100V 2A Surface Mount PMDU
Diode Schottky 100V 2A Surface Mount PMDU
Diode Schottky 100V 2A Surface Mount PMDU
DIODE SCHOTTKY 100V 2A PMDU
Schottky Diodes & Rectifiers
DIODE SCHOTTKY 100V 2A PMDU
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | 891193-RB068MM100TR | 280-RB068MM100TR | 846-RB068MM100CT-ND | RB068MM100TR | RB068MM100TR | RB068MM100TR |
| Product Name | Diodes, Rectifiers - Single - RB068MM100TR | Schottky 100V 2A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Single Diodes |
| Package | PMDU | Tape & Reel (TR) | SC-109B-2 | SOD-123; SOD-123F |