Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODES
ROHM SEMICONDUCTOR USA, LLC
RB068M-40TF -- (CORRESPONDS TO AEC-Q101)
ROHM Semiconductor USA, LLC
(corresponds to AEC-Q101)
RB068M-40TF
Description
Automotive Schottky Barrier Diodes
ROHM Semiconductor USA, LLC
Done
Description
Automotive Schottky Barrier Diodes
Suppliers
Company
Product
Description
Supplier Links
ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
(corresponds to AEC-Q101)
RB068M-40TF
(corresponds to AEC-Q101)
RB068M-40TF
Automotive Schottky Barrier Diodes
Automotive Schottky Barrier Diodes
Supplier's Site
Technical Specifications
ROHM Semiconductor USA, LLC
Product Category
Diodes
Product Number
RB068M-40TF
Product Name
(corresponds to AEC-Q101)
RoHS Compliant
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Zener Diodes
1220292
Specs
Diode Type
Zener
Diode Applications
Voltage Regulation
RoHS Compliant
RoHS
View Details
Micross Components, Inc.
Voltage Regulator diode (Zener diode)
1N4477
Specs
Diode Type
Zener; Zener Diodes
I
F
43 mA
I
R
0.0500 mA
View Details
Nexperia B.V.
Schottky Rectifier, 0.2A 30V Sod323; Diode Configuration Nexperia
1PS76SB10
Specs
Diode Type
Schottky
Diode Applications
Rectifier
V
F
0.3200 volts
View Details
Infineon Technologies AG
Diode and Rectifier
26MB40A
Specs
Diode Applications
Rectifier
View Details
2
suppliers