ROHM Semiconductor USA, LLC Schottky 40V 2A Diode and Rectifier RB060M-40DDTR

Description
DIODE SCHOTTKY 40V 2A PMDU Product overview: RB060M-40DDTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB060M-40DDTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 2A PMDU Product overview: RB060M-40DDTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB060M-40DDTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 2A Diode and Rectifier - 280-RB060M-40DDTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 2A Diode and Rectifier
280-RB060M-40DDTR
Schottky 40V 2A Diode and Rectifier 280-RB060M-40DDTR
DIODE SCHOTTKY 40V 2A PMDU Product overview: RB060M-40DDTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB060M-40DDTR can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 2A PMDU Product overview: RB060M-40DDTR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB060M-40DDTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - RB060M-40DDTRTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
RB060M-40DDTRTR-ND
Single Diodes RB060M-40DDTRTR-ND
Diode Schottky 40V 2A Surface Mount PMDU

Diode Schottky 40V 2A Surface Mount PMDU

Buy Now Datasheet
Diodes, Rectifiers - Single - RB060M-40DDTR - 891186-RB060M-40DDTR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - RB060M-40DDTR
891186-RB060M-40DDTR
Diodes, Rectifiers - Single - RB060M-40DDTR 891186-RB060M-40DDTR
Manufacturer: Rohm Semiconductor Win Source Part Number: 891186-RB060M-40DDTR Series: Automotive, AEC-Q101 Features: Diode Schottky 40 V 2A Surface Mount PMDU Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: SOD-123F Mounting: Surface Mount Part Status: Not For New Designs Family Name: RB060 Categories: Discrete Semiconductor Products Case / Package: PMDU ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: RB060M-40DDTRCT, RB060M-40DDTRTR, RB060M-40DDTRDKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891186-RB060M-40DDTR
Series: Automotive, AEC-Q101
Features: Diode Schottky 40 V 2A Surface Mount PMDU
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: SOD-123F
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: RB060
Categories: Discrete Semiconductor Products
Case / Package: PMDU
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: RB060M-40DDTRCT, RB060M-40DDTRTR, RB060M-40DDTRDKR

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
RB060M-40DDTR
Schottky Diodes & Rectifiers RB060M-40DDTR
Schottky Diodes & Rectifiers Diode (Rectifier FRD) 40V-VRM 40V-VR 2A-IO 30A-IFSM Single

Schottky Diodes & Rectifiers Diode (Rectifier FRD) 40V-VRM 40V-VR 2A-IO 30A-IFSM Single

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - RB060M-40DDTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
RB060M-40DDTR
Discrete Semiconductor Products - Diodes - Rectifiers RB060M-40DDTR
DIODE SCHOTTKY 40V 2A PMDU

DIODE SCHOTTKY 40V 2A PMDU

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 280-RB060M-40DDTR RB060M-40DDTRTR-ND 891186-RB060M-40DDTR RB060M-40DDTR RB060M-40DDTR
Product Name Schottky 40V 2A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - RB060M-40DDTR Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) PMDU SOD-123; SOD-123-2
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ100S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - HR1N5418 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 80 amps
IF 4500 mA
trr 150 ns
View Details
General-purpose triple Schottky diode - BAS70VV,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
6 suppliers