Diode Schottky 40V 3A Surface Mount PMDTM
Diode Schottky 40V 3A Surface Mount PMDTM
Diode Schottky 40V 3A Surface Mount PMDTM
Win Source Part Number: 1367127-RB058LAM-40T
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Rohm Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-128
Supplier Device Package: PMDTM
Base Product Number: RB058
Technology: Schottky
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 690 mV @ 3 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr: 5 µA @ 40 V
Operating Temperature - Junction: 150°C (Max)
DIODE SCHOTTKY 40V 3A PMDTM Product overview: RB058LAM-40TR from ROHM Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-RB058LAM-40TR can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 40V 3A PMDTM
SCHOTTKY RECTIFIER, SINGLE, 40V, SOD-128; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single
DIODE SCHOTTKY 40V 3A PMDTM
Schottky Diodes & Rectifiers 40V Vr 3A Io Schottky Br Diode
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | RB058LAM-40TR-ND | 1367127-RB058LAM-40TR | 280-RB058LAM-40TR | RB058LAM-40TR | 78AC6408 | RB058LAM-40TR | RB058LAM-40TR |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Schottky 40V 3A Diode and Rectifier | Single Diodes | Schottky Rectifier, Single, 40V, Sod-128; Repetitive Reverse Voltage Vrrm Max Rohm | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Tj | 150 C (302 F) | 150 C (302 F) | 150 C (302 F) | ||||
| Package | SOD-128 | Tape & Reel (TR) | SOD-128 | SOD-128 | SOD-128-2 | ||
| VF | 0.6900 volts | 0.6900 volts | 0.6900 volts | 0.6900 volts | |||
| RoHS Compliant | RoHS | RoHS |