R8002CND is an N-channel power MOSFET with a maximum drain-source voltage (V_DSS) of 800V and a continuous drain current (I_D) rating of ±2A. It features a low on-resistance of 4.3Ω, which contributes to efficient power management in applications such as switching power supplies. The device supports a power dissipation of up to 69W and operates within a junction temperature range of -55°C to +150°C. It is designed for fast switching speeds, simplifying drive circuit requirements and facilitating parallel usage. The MOSFET is RoHS compliant and features Pb-free plating, making it suitable for environmentally conscious designs. The product is packaged in a TO-252 form factor, with a recommended storage and operating environment to ensure reliability.
R8002CND is low on-resistance and high speed switching MOSFET for switching power supply.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Power MOSFET |
| Product Number | R8002CND |
| Product Name | Nch 800V 1A Power MOSFET |
| Polarity | N-Channel |
| V(BR)DSS | 800 volts |
| IDSS | 2000 milliamps |
| QG | 12.1 nC |
| PD | 69000 milliwatts |