ROHM Semiconductor USA, LLC Nch 800V 1A Power MOSFET R8001CND

Description
R8001CND is low on-resistance and high speed switching MOSFET for switching power supply.
Datasheet
Description
R8001CND is low on-resistance and high speed switching MOSFET for switching power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nch 800V 1A Power MOSFET - R8001CND - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Nch 800V 1A Power MOSFET
R8001CND
Nch 800V 1A Power MOSFET R8001CND
R8001CND is low on-resistance and high speed switching MOSFET for switching power supply.

R8001CND is low on-resistance and high speed switching MOSFET for switching power supply.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Power MOSFET
Product Number R8001CND
Product Name Nch 800V 1A Power MOSFET
Polarity N-Channel
V(BR)DSS 800 volts
IDSS 1000 milliamps
QG 7.2 nC
PD 36000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - Super J  MOS S2 Model: FMW60N079S2HF - Fuji Electric Corp. of America
Specs
V(BR)DSS 600 volts
rDS(on) 0.0790 ohms
IDSS 47900 milliamps
View Details
END - OF - LIFE - AUIRFU5505 - 1149882-AUIRFU5505 - Win Source Electronics
Specs
Package Type SOT3
View Details
CSD88537ND 60-V Dual N-Channel NexFET Power MOSFET, CSD88537ND - CSD88537ND - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 62000 milliamps
View Details
8 suppliers