N-channel 650V 24A power MOSFET in a TO-3PF package, rated for 74W power dissipation at 25°C junction temperature, with a maximum on-resistance of 0.185Ω at 25°C. It features fast switching, parallel operation capability, and is RoHS compliant. The device supports a maximum junction temperature of 150°C and has a thermal resistance from junction to case of 1.7°C/W.
N-Channel 650V 24A (Tc) 74W (Tc) Through Hole TO-3PF
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 846-R6524ENZC8-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |