N-channel 600V 50A power MOSFET in a TO-3PF package with a maximum on-resistance of 0.083Ω and power dissipation of 120W, designed for switching applications. It features fast switching and reverse recovery, with a junction temperature range of -55°C to +150°C and RoHS compliance. Thermal resistance from junction to case is 1.03°C/W. The device is supplied in tube packaging.
N-Channel 600V 50A (Tc) 120W (Tc) Through Hole TO-3PF
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 846-R6050JNZC8-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |