ROHM Semiconductor USA, LLC 10V Drive Nch MOSFET R6047ENZ1

Description
R6047ENZ1 is Field-effect transistor MOSFET, with superiorfeatures of high-speed switching and low On-Resistance .
Request a Quote Datasheet
Description
R6047ENZ1 is Field-effect transistor MOSFET, with superiorfeatures of high-speed switching and low On-Resistance .
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V Drive Nch MOSFET - R6047ENZ1 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
10V Drive Nch MOSFET
R6047ENZ1
10V Drive Nch MOSFET R6047ENZ1
R6047ENZ1 is Field-effect transistor MOSFET, with superiorfeatures of high-speed switching and low On-Resistance .

R6047ENZ1 is Field-effect transistor MOSFET, with superiorfeatures of high-speed switching and low On-Resistance .

Supplier's Site Datasheet
Singapore, Singapore
600V 47A MOSFET Transistor
285-R6047ENZ1
600V 47A MOSFET Transistor 285-R6047ENZ1
Nch 600V 47A Power MOSFET Product overview: R6047ENZ1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 47A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-R6047ENZ1 can be used for catalog matching and distributor lookup.

Nch 600V 47A Power MOSFET Product overview: R6047ENZ1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 47A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 47A, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-R6047ENZ1 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6047ENZ1 - 834991-R6047ENZ1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6047ENZ1
834991-R6047ENZ1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6047ENZ1 834991-R6047ENZ1
Manufacturer: Rohm Semiconductor Win Source Part Number: 834991-R6047ENZ1 Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 834991-R6047ENZ1
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET
Product Number R6047ENZ1 285-R6047ENZ1 834991-R6047ENZ1
Product Name 10V Drive Nch MOSFET 600V 47A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6047ENZ1
Polarity N-Channel
V(BR)DSS 600 volts
IDSS 47000 milliamps
PD 120000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17570Q5B 30-V, N-Channel NexFET Power MOSFET, CSD17570Q5B - CSD17570Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 9.20E-4 ohms
View Details
9 suppliers
N-Channel Power MOSFET - BSC030N04NS-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0030 ohms
View Details
Automotive Power MOSFETs - SuperFAP-E3S Model: FMY50N30ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 300 volts
rDS(on) 0.0720 ohms
IDSS 50000 milliamps
View Details