ROHM Semiconductor USA, LLC 10V Drive Nch MOSFET R6046ANZ1

Description
Nch 600V 46A Power MOSFET
Request a Quote Datasheet
Description
Nch 600V 46A Power MOSFET
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V Drive Nch MOSFET - R6046ANZ1 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
10V Drive Nch MOSFET
R6046ANZ1
10V Drive Nch MOSFET R6046ANZ1
Nch 600V 46A Power MOSFET

Nch 600V 46A Power MOSFET

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6046ANZ1 - 726239-R6046ANZ1 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6046ANZ1
726239-R6046ANZ1
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6046ANZ1 726239-R6046ANZ1
Manufacturer: Rohm Semiconductor Win Source Part Number: 726239-R6046ANZ1 Manufacturer Homepage: www.rohm.com Reference case: SMD Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 726239-R6046ANZ1
Manufacturer Homepage: www.rohm.com
Reference case: SMD
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
MOSFET Transistor
285-R6046ANZ1
MOSFET Transistor 285-R6046ANZ1
Product overview: R6046ANZ1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-R6046ANZ1 can be used for catalog matching and distributor lookup.

Product overview: R6046ANZ1 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-R6046ANZ1 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number R6046ANZ1 726239-R6046ANZ1 285-R6046ANZ1
Product Name 10V Drive Nch MOSFET TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6046ANZ1 MOSFET Transistor
Polarity N-Channel
V(BR)DSS 600 volts
IDSS 46000 milliamps
PD 120000 milliwatts
Unlock Full Specs
to access all available technical data