ROHM Semiconductor USA, LLC Single FETs, MOSFETs R6035KNZ1C9

Description
N-Channel 600V 35A (Tc) 379W (Tc) Through Hole TO-247
Request a Quote Datasheet
Description
N-Channel 600V 35A (Tc) 379W (Tc) Through Hole TO-247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - R6035KNZ1C9-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6035KNZ1C9-ND
Single FETs, MOSFETs R6035KNZ1C9-ND
N-Channel 600V 35A (Tc) 379W (Tc) Through Hole TO-247

N-Channel 600V 35A (Tc) 379W (Tc) Through Hole TO-247

Buy Now Datasheet
Singapore, Singapore
N-Channel 600V 35A MOSFET Transistor
278-R6035KNZ1C9
N-Channel 600V 35A MOSFET Transistor 278-R6035KNZ1C9
MOSFET N-CHANNEL 600V 35A TO247 Product overview: R6035KNZ1C9 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6035KNZ1C9 can be used for catalog matching and distributor lookup.

MOSFET N-CHANNEL 600V 35A TO247 Product overview: R6035KNZ1C9 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 35A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 35A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6035KNZ1C9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6035KNZ1C9 - 891112-R6035KNZ1C9 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6035KNZ1C9
891112-R6035KNZ1C9
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6035KNZ1C9 891112-R6035KNZ1C9
Manufacturer: Rohm Semiconductor Win Source Part Number: 891112-R6035KNZ1C9 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 600 V 35A (Tc) 379W (Tc) Through Hole TO-247 Package: Tube Package: TO-247-3 Mounting: Through Hole Part Status: Obsolete Categories: Discrete Semiconductor Products Case / Package: TO-247 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 30 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.29.0095 Other Part Number: R6035KNZ1C9DKRINACTI VE, R6035KNZ1C9TR-ND, R6035KNZ1C9CT-ND, R6035KNZ1C9INACTIVE, R6035KNZ1C9CT, R6035KNZ1C9DKR-ND, R6035KNZ1C9TR, R6035KNZ1C9DKR

Manufacturer: Rohm Semiconductor
Win Source Part Number: 891112-R6035KNZ1C9
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 600 V 35A (Tc) 379W (Tc) Through Hole TO-247
Package: Tube
Package: TO-247-3
Mounting: Through Hole
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Case / Package: TO-247
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 30
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.29.0095
Other Part Number: R6035KNZ1C9DKRINACTIVE, R6035KNZ1C9TR-ND, R6035KNZ1C9CT-ND, R6035KNZ1C9INACTIVE, R6035KNZ1C9CT, R6035KNZ1C9DKR-ND, R6035KNZ1C9TR, R6035KNZ1C9DKR

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET Nch 600V 35A Si MOSFET

MOSFET Nch 600V 35A Si MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6035KNZ1C9 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6035KNZ1C9
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6035KNZ1C9
MOSFET N-CHANNEL 600V 35A TO247

MOSFET N-CHANNEL 600V 35A TO247

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number R6035KNZ1C9-ND 278-R6035KNZ1C9 891112-R6035KNZ1C9 R6035KNZ1C9 R6035KNZ1C9
Product Name Single FETs, MOSFETs N-Channel 600V 35A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6035KNZ1C9 MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB828 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
300V 19A MOSFET Transistor - 278-AUIRFS6535TRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 300 volts
View Details
6 suppliers