ROHM Semiconductor USA, LLC Nch 600V 35A Power MOSFET R6035KNZ1

Description
R6035KNZ1 is Low on-resistance and ultra fast switching speed Power MOSFET.
Datasheet
Description
R6035KNZ1 is Low on-resistance and ultra fast switching speed Power MOSFET.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nch 600V 35A Power MOSFET - R6035KNZ1 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Nch 600V 35A Power MOSFET
R6035KNZ1
Nch 600V 35A Power MOSFET R6035KNZ1
R6035KNZ1 is Low on-resistance and ultra fast switching speed Power MOSFET.

R6035KNZ1 is Low on-resistance and ultra fast switching speed Power MOSFET.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Power MOSFET
Product Number R6035KNZ1
Product Name Nch 600V 35A Power MOSFET
Polarity N-Channel
V(BR)DSS 600 volts
IDSS 35000 milliamps
QG 72 nC
PD 379000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-E3S Model: FMR21N50ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.2700 ohms
IDSS 21000 milliamps
View Details
CSD16408Q5 N-Channel NexFET? Power MOSFET - CSD16408Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0068 ohms
View Details
7 suppliers
High Reliability - Defense - Power - HiRel MOSFETs - Single channel high reliability power MOSFETs - 2N6851 - 2N6851 - Infineon Technologies AG
Specs
Polarity P-Channel; P
Package Type M-TO205-3
Packing Method Tray; TRAY
View Details