Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
METAL-OXIDE SEMICONDUCTOR FET (MOSFET)
ROHM SEMICONDUCTOR USA, LLC
R6035ENZ1 -- 10V DRIVE NCH MOSFET
ROHM Semiconductor USA, LLC
10V Drive Nch MOSFET
R6035ENZ1
Description
Nch 600V 35A Power MOSFET
ROHM Semiconductor USA, LLC
Done
Datasheet
Description
Nch 600V 35A Power MOSFET
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
10V Drive Nch MOSFET
R6035ENZ1
10V Drive Nch MOSFET
R6035ENZ1
Nch 600V 35A Power MOSFET
Nch 600V 35A Power MOSFET
Supplier's Site
Datasheet
Technical Specifications
ROHM Semiconductor USA, LLC
Product Category
Metal-Oxide Semiconductor FET (MOSFET)
Product Number
R6035ENZ1
Product Name
10V Drive Nch MOSFET
Polarity
N-Channel
V
(BR)DSS
600 volts
I
DSS
35000 milliamps
P
D
120000 milliwatts
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
MOSFETs
2139233
Specs
Package Type
TO-252 (DPAK); TO-252
View Details
Texas Instruments
CSD18534KCS 60V N-Channel NexFET Power MOSFET
CSD18534KCS
Specs
Polarity
N-Channel
V
(BR)DSS
60 volts
r
DS
(on)
0.0133 ohms
View Details
9
suppliers
Nexperia B.V.
N-channel 40 V, 4.3 mOhm standard level MOSFET in LFPAK33
BUK7M4R3-40HX
Specs
MOSFET Operating Mode
Enhancement
V
(BR)DSS
40 volts
I
DSS
95000 milliamps
View Details
6
suppliers
Rochester Electronics
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SJ586CPTL-E
2SJ586CPTL-E
Specs
Package Type
SOT3
View Details