ROHM Semiconductor USA, LLC Nch 600V 30A Power MOSFET R6030MNX

Description
R6030MNX is fast trr power MOSFET, suitable for switching power supply.
Request a Quote Datasheet
Description
R6030MNX is fast trr power MOSFET, suitable for switching power supply.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nch 600V 30A Power MOSFET - R6030MNX - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Nch 600V 30A Power MOSFET
R6030MNX
Nch 600V 30A Power MOSFET R6030MNX
R6030MNX is fast trr power MOSFET, suitable for switching power supply.

R6030MNX is fast trr power MOSFET, suitable for switching power supply.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1324417-R6030MNX - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1324417-R6030MNX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1324417-R6030MNX
Manufacturer: Rohm Semiconductor Win Source Part Number: 1324417-R6030MNX Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Packaging: Tube Standard Package: 500 Mounting: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600 V Current - Continuous Drain (Id) @ 25°C: 30A (Tc) Rds On (Max) @ Id, Vgs: 150mOhm @ 15A, 10V Vgs(th) (Max) @ Id: 5V @ 1mA Power Dissipation (Max): 90W (Tc) Supplier Device Package: TO-220FM Gate Charge (Qg) (Max) @ Vgs: 43 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 2180 pF @ 25 V Vgs (Max): ±30V Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-220-3 Full Pack ECCN: EAR99 Fake Threat In the Open Market: 74 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Base Product Number: R6030 Drive Voltage (Max Rds On, Min Rds On): 10V RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1324417-R6030MNX
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Packaging: Tube
Standard Package: 500
Mounting: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 30A (Tc)
Rds On (Max) @ Id, Vgs: 150mOhm @ 15A, 10V
Vgs(th) (Max) @ Id: 5V @ 1mA
Power Dissipation (Max): 90W (Tc)
Supplier Device Package: TO-220FM
Gate Charge (Qg) (Max) @ Vgs: 43 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 2180 pF @ 25 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-220-3 Full Pack
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Base Product Number: R6030
Drive Voltage (Max Rds On, Min Rds On): 10V
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single FETs, MOSFETs - R6030MNX-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6030MNX-ND
Single FETs, MOSFETs R6030MNX-ND
N-Channel 600V 30A (Tc) 90W (Tc) Through Hole TO-220FM

N-Channel 600V 30A (Tc) 90W (Tc) Through Hole TO-220FM

Buy Now Datasheet
Singapore, Singapore
600V 30A MOSFET Transistor
278-R6030MNX
600V 30A MOSFET Transistor 278-R6030MNX
MOSFET N-CH 600V 30A TO220FM Product overview: R6030MNX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6030MNX can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 30A TO220FM Product overview: R6030MNX from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 30A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6030MNX can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET
R6030MNX
MOSFET R6030MNX
MOSFET Nch 600V 30A TO-220FM Pwr MOSFET

MOSFET Nch 600V 30A TO-220FM Pwr MOSFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6030MNX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6030MNX
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6030MNX
MOSFET N-CH 600V 30A TO220FM

MOSFET N-CH 600V 30A TO220FM

Supplier's Site
Mosfet, N-Ch, 600V, 30A, To-220Fm-3; Transistor Polarity Rohm - 10AC9011 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 600V, 30A, To-220Fm-3; Transistor Polarity Rohm
10AC9011
Mosfet, N-Ch, 600V, 30A, To-220Fm-3; Transistor Polarity Rohm 10AC9011
MOSFET, N-CH, 600V, 30A, TO-220FM-3; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.11ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

MOSFET, N-CH, 600V, 30A, TO-220FM-3; Transistor Polarity:N Channel; Continuous Drain Current Id:30A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.11ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:5V; Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Power MOSFET Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number R6030MNX 1324417-R6030MNX R6030MNX-ND 278-R6030MNX R6030MNX R6030MNX 10AC9011
Product Name Nch 600V 30A Power MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 600V 30A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 600V, 30A, To-220Fm-3; Transistor Polarity Rohm
Polarity N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 600 volts 600 volts
IDSS 30000 milliamps 30000 milliamps
QG 43 nC
PD 90000 milliwatts 90000 milliwatts 90 milliwatts
Unlock Full Specs
to access all available technical data