ROHM Semiconductor USA, LLC Nch 600V 30A Power MOSFET R6030KNZ1

Description
R6030KNZ1 is Low on-resistance and ultra fast switching speed Power MOSFET.
Datasheet
Description
R6030KNZ1 is Low on-resistance and ultra fast switching speed Power MOSFET.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nch 600V 30A Power MOSFET - R6030KNZ1 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Nch 600V 30A Power MOSFET
R6030KNZ1
Nch 600V 30A Power MOSFET R6030KNZ1
R6030KNZ1 is Low on-resistance and ultra fast switching speed Power MOSFET.

R6030KNZ1 is Low on-resistance and ultra fast switching speed Power MOSFET.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Power MOSFET
Product Number R6030KNZ1
Product Name Nch 600V 30A Power MOSFET
Polarity N-Channel
V(BR)DSS 600 volts
IDSS 30000 milliamps
QG 56 nC
PD 305000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17575Q3 30-V, N-Channel NexFET(TM) Power MOSFET - CSD17575Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0032 ohms
View Details
9 suppliers
34V 9A 36A MOSFET Transistor - 278-BSZ0909NSATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 34 volts
PD 2100 milliwatts
View Details
6 suppliers
Power MOSFETs - Trench Power MOSFET Model: 2SK3271-01 - Fuji Electric Corp. of America
Specs
V(BR)DSS 60 volts
rDS(on) 0.0065 ohms
IDSS 100000 milliamps
View Details