N-Channel 600V 20A (Tc) 76W (Tc) Through Hole TO-220FM
Win Source Part Number: 1019103-R6020JNXC7G
Category: Discrete Semiconductor Products>Transistors
Package: Tube
Standard Package: 50
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600 V
Current - Continuous Drain (Id) @ 25°C: 20A (Tc)
Rds On (Max) @ Id, Vgs: 234mOhm @ 10A, 15V
Vgs(th) (Max) @ Id: 7V @ 3.5mA
Power Dissipation (Max): 76W (Tc)
Mounting Type: Through Hole
Package / Case: TO-220-3 Full Pack
Supplier Device Package: TO-220FM
Gate Charge (Qg) (Max) @ Vgs: 45 nC @ 15 V
Input Capacitance (Ciss) (Max) @ Vds: 1500 pF @ 100 V
Vgs (Max): ±30V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Rohm Semiconductor
Base Product Number: R6020
Drive Voltage (Max Rds On, Min Rds On): 15V
MOSFET N-CH 600V 20A TO220FM
MOSFET, N-CH, 20A, 600V, TO-220FM; Transistor Polarity:N Channel; Continuous Drain Current Id:20A; Drain Source Voltage Vds:600V; On Resistance Rds(on):0.18ohm; Rds(on) Test Voltage Vgs:15V; Threshold Voltage Vgs:6V; Power RoHS Compliant: Yes
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | R6020JNXC7G-ND | 1019103-R6020JNXC7G | R6020JNXC7G | 01AH7816 | R6020JNXC7G |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 20A, 600V, To-220Fm; Transistor Polarity Rohm | MOSFET |
| Polarity | N-Channel | N-Channel | |||
| Package Type | TO-220; TO-220-3 Full Pack | TO-220; SOT3 | TO-220; TO-220-3 Full Pack | TO-3; TO-220 | |
| PD | 76000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) |