ROHM Semiconductor USA, LLC FETs - Single - R6020ANZC8 R6020ANZC8

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 811586-R6020ANZC8 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600V Supplier Device Package: TO-3PF Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: 150°C Manufacturer Package: TO-3P-3 Full Pack Power Dissipation (Maximum): 120W (Tc) Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 360 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 220mOhm at 10A, 10V Gate Charge (Qg) (Maximum) at Vgs: 65nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 2040pF at 25V Current - Continuous Drain (Id) at 25°C: 20A Vgs(th) (Maximum) at Id: 4.15V at 1mA Maximum Vgs: ±30V
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 811586-R6020ANZC8 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600V Supplier Device Package: TO-3PF Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: 150°C Manufacturer Package: TO-3P-3 Full Pack Power Dissipation (Maximum): 120W (Tc) Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 360 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 220mOhm at 10A, 10V Gate Charge (Qg) (Maximum) at Vgs: 65nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 2040pF at 25V Current - Continuous Drain (Id) at 25°C: 20A Vgs(th) (Maximum) at Id: 4.15V at 1mA Maximum Vgs: ±30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - R6020ANZC8 - 811586-R6020ANZC8 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - R6020ANZC8
811586-R6020ANZC8
FETs - Single - R6020ANZC8 811586-R6020ANZC8
Manufacturer: Rohm Semiconductor Win Source Part Number: 811586-R6020ANZC8 Packaging: Tube Mounting Style: Through Hole Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 600V Supplier Device Package: TO-3PF Drive Voltage (Max Rds On, Min Rds On): 10V Temperature Range - Operating: 150°C Manufacturer Package: TO-3P-3 Full Pack Power Dissipation (Maximum): 120W (Tc) Popularity: Low Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 360 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 220mOhm at 10A, 10V Gate Charge (Qg) (Maximum) at Vgs: 65nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 2040pF at 25V Current - Continuous Drain (Id) at 25°C: 20A Vgs(th) (Maximum) at Id: 4.15V at 1mA Maximum Vgs: ±30V

Manufacturer: Rohm Semiconductor
Win Source Part Number: 811586-R6020ANZC8
Packaging: Tube
Mounting Style: Through Hole
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 600V
Supplier Device Package: TO-3PF
Drive Voltage (Max Rds On, Min Rds On): 10V
Temperature Range - Operating: 150°C
Manufacturer Package: TO-3P-3 Full Pack
Power Dissipation (Maximum): 120W (Tc)
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 360
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 220mOhm at 10A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 65nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 2040pF at 25V
Current - Continuous Drain (Id) at 25°C: 20A
Vgs(th) (Maximum) at Id: 4.15V at 1mA
Maximum Vgs: ±30V

Buy Now
Singapore, Singapore
600V 20A MOSFET Transistor
278-R6020ANZC8
600V 20A MOSFET Transistor 278-R6020ANZC8
MOSFET N-CH 600V 20A TO3PF Product overview: R6020ANZC8 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6020ANZC8 can be used for catalog matching and distributor lookup.

MOSFET N-CH 600V 20A TO3PF Product overview: R6020ANZC8 from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 20A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-R6020ANZC8 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - R6020ANZC8-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
R6020ANZC8-ND
Single FETs, MOSFETs R6020ANZC8-ND
N-Channel 600V 20A (Ta) 120W (Tc) Through Hole TO-3PF

N-Channel 600V 20A (Ta) 120W (Tc) Through Hole TO-3PF

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - R6020ANZC8 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
R6020ANZC8
Discrete Semiconductor Products - Transistors - FETs, MOSFETs R6020ANZC8
MOSFET N-CH 600V 20A TO3PF

MOSFET N-CH 600V 20A TO3PF

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 10V Drive Nch MOSFET

MOSFET 10V Drive Nch MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 811586-R6020ANZC8 278-R6020ANZC8 R6020ANZC8-ND R6020ANZC8 R6020ANZC8
Product Name FETs - Single - R6020ANZC8 600V 20A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
75V 120A MOSFET Transistor - 278-AUIRFS3207Z - ERSAELECTRONICS PTE. LTD.
Specs
PD 300000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
Package Type Tube
View Details
5 suppliers