ROHM Semiconductor USA, LLC TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6015ENZC8 R6015ENZC8

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975577-R6015ENZC8 Drain to Source Voltage (Vdss): 600 V Input Capacitance: 910 pF Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant REACH SVHC: No SVHC Max Power Dissipation: 120 W Continuous Drain Current (ID): 15 A Drain to Source Resistance: 260 mΩ Rds On Max: 290 mΩ Threshold Voltage: 4 V
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975577-R6015ENZC8 Drain to Source Voltage (Vdss): 600 V Input Capacitance: 910 pF Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant REACH SVHC: No SVHC Max Power Dissipation: 120 W Continuous Drain Current (ID): 15 A Drain to Source Resistance: 260 mΩ Rds On Max: 290 mΩ Threshold Voltage: 4 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6015ENZC8 - 975577-R6015ENZC8 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6015ENZC8
975577-R6015ENZC8
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6015ENZC8 975577-R6015ENZC8
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 975577-R6015ENZC8 Drain to Source Voltage (Vdss): 600 V Input Capacitance: 910 pF Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Popularity: Low Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Through Hole RoHS: Compliant REACH SVHC: No SVHC Max Power Dissipation: 120 W Continuous Drain Current (ID): 15 A Drain to Source Resistance: 260 mΩ Rds On Max: 290 mΩ Threshold Voltage: 4 V

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 975577-R6015ENZC8
Drain to Source Voltage (Vdss): 600 V
Input Capacitance: 910 pF
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Through Hole
RoHS: Compliant
REACH SVHC: No SVHC
Max Power Dissipation: 120 W
Continuous Drain Current (ID): 15 A
Drain to Source Resistance: 260 mΩ
Rds On Max: 290 mΩ
Threshold Voltage: 4 V

Buy Now
Sheung Wan, Hong Kong
MOSFET 10V Drive Nch MOSFET

MOSFET 10V Drive Nch MOSFET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 975577-R6015ENZC8 R6015ENZC8
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6015ENZC8 MOSFET
rDS(on) 0.2600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - ALD1115MAL-ND - DigiKey
Advanced Linear Devices, Inc.
Specs
Package Type "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
2 suppliers
MOSFETs - 1220207 - RS Components, Ltd.
RS Components, Ltd.
Specs
MOSFET Operating Mode Enhancement
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details
Power - MOSFET (Si/SiC) - Silicon Carbide CoolSiC™ MOSFET - Silicon Carbide MOSFET Discretes - AIMDQ75R060M2H - AIMDQ75R060M2H - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Silicon carbide
TJ -55 to 175 C (-67 to 347 F)
View Details