ROHM Semiconductor USA, LLC Nch 600V 10A Power MOSFET R6010MNJ

Description
R6010MNJ is a Power MOSFET with fast reverse recovery time (trr), suitable for switching power supply.
Description
R6010MNJ is a Power MOSFET with fast reverse recovery time (trr), suitable for switching power supply.

Suppliers

Company
Product
Description
Supplier Links
Nch 600V 10A Power MOSFET - R6010MNJ - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Nch 600V 10A Power MOSFET
R6010MNJ
Nch 600V 10A Power MOSFET R6010MNJ
R6010MNJ is a Power MOSFET with fast reverse recovery time (trr), suitable for switching power supply.

R6010MNJ is a Power MOSFET with fast reverse recovery time (trr), suitable for switching power supply.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Power MOSFET
Product Number R6010MNJ
Product Name Nch 600V 10A Power MOSFET
Polarity N-Channel
V(BR)DSS 600 volts
IDSS 10000 milliamps
QG 20 nC
PD 143000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

N-Channel Power MOSFET - BSC061N08NS5 - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0061 ohms
View Details
2 suppliers
Power MOSFETs - Trench Power MOSFET Model: FMA65N15T2 - Fuji Electric Corp. of America
Specs
V(BR)DSS 150 volts
rDS(on) 0.0245 ohms
IDSS 65000 milliamps
View Details
CSD16321Q5 N-Channel NexFET™ Power MOSFET - CSD16321Q5 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 25 volts
rDS(on) 0.0026 ohms
View Details
10 suppliers