ROHM Semiconductor USA, LLC Nch 600V 8A Power MOSFET R6008MNX

Description
R6008MNX is a Power MOSFET with fast reverse recovery time (trr), suitable for switching power supply.
Datasheet
Description
R6008MNX is a Power MOSFET with fast reverse recovery time (trr), suitable for switching power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nch 600V 8A Power MOSFET - R6008MNX - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Nch 600V 8A Power MOSFET
R6008MNX
Nch 600V 8A Power MOSFET R6008MNX
R6008MNX is a Power MOSFET with fast reverse recovery time (trr), suitable for switching power supply.

R6008MNX is a Power MOSFET with fast reverse recovery time (trr), suitable for switching power supply.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Power MOSFET
Product Number R6008MNX
Product Name Nch 600V 8A Power MOSFET
Polarity N-Channel
V(BR)DSS 600 volts
IDSS 8000 milliamps
QG 13.5 nC
PD 50000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3612-01S - Fuji Electric Corp. of America
Specs
V(BR)DSS 250 volts
rDS(on) 0.2600 ohms
IDSS 14000 milliamps
View Details
CSD17309Q3 30V N Channel NexFET? Power MOSFET - CSD17309Q3 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0063 ohms
View Details
9 suppliers
TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSZ075N08NS5ATMA1 - 913633-BSZ075N08NS5ATMA1 - Win Source Electronics
Specs
Polarity N-Channel
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; PG-TSDSON-8
View Details
9 suppliers