ROHM Semiconductor USA, LLC Nch 600V 8A Power MOSFET R6008MNJ

Description
R6008MNJ is a Power MOSFET with fast reverse recovery time (trr), suitable for switching power supply.
Description
R6008MNJ is a Power MOSFET with fast reverse recovery time (trr), suitable for switching power supply.

Suppliers

Company
Product
Description
Supplier Links
Nch 600V 8A Power MOSFET - R6008MNJ - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Nch 600V 8A Power MOSFET
R6008MNJ
Nch 600V 8A Power MOSFET R6008MNJ
R6008MNJ is a Power MOSFET with fast reverse recovery time (trr), suitable for switching power supply.

R6008MNJ is a Power MOSFET with fast reverse recovery time (trr), suitable for switching power supply.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Power MOSFET
Product Number R6008MNJ
Product Name Nch 600V 8A Power MOSFET
Polarity N-Channel
V(BR)DSS 600 volts
IDSS 8000 milliamps
QG 13.5 nC
PD 113000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

 - BSP716NH6327XTSA1 - Rochester Electronics
Specs
Package Type SOT223; SOT-223-4
Packing Method Tape Reel; Tape & Reel
View Details
8 suppliers
CSD18540Q5B 60V, N-Channel NexFET(TM) Power MOSFET - CSD18540Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0033 ohms
View Details
7 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3775-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 300 volts
rDS(on) 0.1300 ohms
IDSS 32000 milliamps
View Details