ROHM Semiconductor USA, LLC Nch 600V 7A Power MOSFET R6007MND3

Description
R6007MND3 is fast trr power MOSFET, suitable for switching power supply.
Description
R6007MND3 is fast trr power MOSFET, suitable for switching power supply.

Suppliers

Company
Product
Description
Supplier Links
Nch 600V 7A Power MOSFET - R6007MND3 - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Nch 600V 7A Power MOSFET
R6007MND3
Nch 600V 7A Power MOSFET R6007MND3
R6007MND3 is fast trr power MOSFET, suitable for switching power supply.

R6007MND3 is fast trr power MOSFET, suitable for switching power supply.

Supplier's Site

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Power MOSFET
Product Number R6007MND3
Product Name Nch 600V 7A Power MOSFET
Polarity N-Channel
V(BR)DSS 600 volts
IDSS 7000 milliamps
QG 10 nC
PD 95000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

CSD17555Q5A 30V N-ch NexFET Power MOSFET, CSD17555Q5A - CSD17555Q5A - Texas Instruments
Specs
V(BR)DSS 30 volts
rDS(on) 0.0034 ohms
IDSS 153000 milliamps
View Details
9 suppliers
Power MOSFETs - SuperFAP-E3S Model: FMR21N50ES - Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.2700 ohms
IDSS 21000 milliamps
View Details
N-Channel MOSFET Transistor - 285-BSC0908NS - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
View Details
3 suppliers