ROHM Semiconductor USA, LLC 10V Drive Nch MOSFET R6006AND

Description
MOSFET, one of Fild Effect Transistors. ROHM has low current type power MOSFETs of high-efficiency / high breakdown resistance for switching power supply to meet various needs in the market.
Request a Quote Datasheet
Description
MOSFET, one of Fild Effect Transistors. ROHM has low current type power MOSFETs of high-efficiency / high breakdown resistance for switching power supply to meet various needs in the market.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
10V Drive Nch MOSFET - R6006AND - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
10V Drive Nch MOSFET
R6006AND
10V Drive Nch MOSFET R6006AND
MOSFET, one of Fild Effect Transistors. ROHM has low current type power MOSFETs of high-efficiency / high breakdown resistance for switching power supply to meet various needs in the market.

MOSFET, one of Fild Effect Transistors. ROHM has low current type power MOSFETs of high-efficiency / high breakdown resistance for switching power supply to meet various needs in the market.

Supplier's Site Datasheet
Singapore, Singapore
10V MOSFET Transistor
285-R6006AND
10V MOSFET Transistor 285-R6006AND
10V Drive Nch MOSFET Product overview: R6006AND from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-R6006AND can be used for catalog matching and distributor lookup.

10V Drive Nch MOSFET Product overview: R6006AND from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-R6006AND can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6006AND - 1241761-R6006AND - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6006AND
1241761-R6006AND
TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6006AND 1241761-R6006AND
Manufacturer: Rohm Semiconductor Win Source Part Number: 1241761-R6006AND Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1241761-R6006AND
Manufacturer Homepage: www.rohm.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ROHM Semiconductor USA, LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number R6006AND 285-R6006AND 1241761-R6006AND
Product Name 10V Drive Nch MOSFET 10V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - R6006AND
Polarity N-Channel
V(BR)DSS 600 volts
IDSS 6000 milliamps
PD 40000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Dual P-Channel Matched MOSFET Pair - ALD1102BPAL - Advanced Linear Devices, Inc.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement; Enhancement Mode
V(BR)DSS 12 volts
View Details
3 suppliers
MOSFETs - 1460594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT323; Sot-323 (sc-70)
View Details
30 V, N-channel Trench MOSFET - BSH103,215 - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
IDSS 850 milliamps
View Details
8 suppliers