ROHM Semiconductor USA, LLC Nch 600V 2A Power MOSFET R6002END

Description
Power MOSFET R6002END is suitable for Switching Power Supply.
Datasheet
Description
Power MOSFET R6002END is suitable for Switching Power Supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nch 600V 2A Power MOSFET - R6002END - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Nch 600V 2A Power MOSFET
R6002END
Nch 600V 2A Power MOSFET R6002END
Power MOSFET R6002END is suitable for Switching Power Supply.

Power MOSFET R6002END is suitable for Switching Power Supply.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Power MOSFET
Product Number R6002END
Product Name Nch 600V 2A Power MOSFET
Polarity N-Channel
V(BR)DSS 600 volts
IDSS 1700 milliamps
QG 6.5 nC
PD 20000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

30V 29A 100A MOSFET Transistor - 278-BSC0501NSIATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
View Details
10 suppliers
Power MOSFETs - SuperFAP-G Model: 2SK3603-01MR - Fuji Electric Corp. of America
Specs
V(BR)DSS 150 volts
rDS(on) 0.1050 ohms
IDSS 23000 milliamps
View Details
Bipolar Transistor - 276-LM195H/883 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
VCBO 42 volts
TJ -55 C (-67 F)
View Details
4 suppliers