The R5207AND is a 10V drive N-channel MOSFET from ROHM Semiconductor, designed for high-efficiency applications. It features a maximum drain-source voltage (V_DSS) of 525V and a continuous drain current (I_D) rating of ±7A at a case temperature of 25°C, which decreases to ±3.4A at 100°C. The device has a maximum on-resistance (R_DS(on)) of 1.0Ω, ensuring low power loss during operation. This MOSFET supports a gate-source voltage (V_GSS) of ±30V, allowing for simple drive circuit designs. It is suitable for applications such as switching power supplies and can handle pulsed drain currents up to ±28A. The product is RoHS compliant and features a thermal resistance of 1.43°C/W from junction to case, with a maximum junction temperature of 150°C. Engineers may find this MOSFET advantageous for projects requiring robust performance in high-voltage environments, particularly where efficiency and thermal management are critical.
MOSFET, one of Fild Effect Transistors. ROHM has low current type power MOSFETs of high-efficiency / high breakdown resistance for switching power supply to meet various needs in the market.
MOSFET N-CH 10V DRIVE CPT Product overview: R5207AND from ROHM Semiconductor is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 10V, MOSFET Transistor, RF FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 285-R5207AND can be used for catalog matching and distributor lookup.
| ROHM Semiconductor USA, LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | R5207AND | 285-R5207AND |
| Product Name | 10V Drive Nch MOSFET | 10V MOSFET Transistor |
| Polarity | N-Channel | N-Channel |
| V(BR)DSS | 525 volts | |
| IDSS | 7000 milliamps | |
| PD | 40000 milliwatts | 40000 milliwatts |