Low-power voltage regulator double diodes in a SOT663 ultra small plastic SMD package, with a nominal working voltage of 9.1 V, total power dissipation of up to 425 mW for two diodes loaded, and a forward voltage of up to 0.9 V at 10 mA. Operating junction temperature ranges from -55 °C to 150 °C, with thermal resistance of 294 K/W in free air when both diodes are loaded.
Low-power voltage regulator diodes in a SOT663 ultra small plastic SMD package.
Features and benefits
Applications
Zener Diode, 9.1V V(Z), 5%, 0.425W, Silicon, Unidirectional
DIODE ZENER ARRAY 9.1V SOT-663
Zener Diode Array 1 Pair Common Anode 9.1V 265mW ±5% SOT-663
DIODE ZENER ARRAY 9.1V SOT-663
DIODE ZENER ARRAY 9.1V SOT663
| Nexperia B.V. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diode Arrays | Zener Diodes |
| Product Number | BZB984-C9V1,115 | BZB984-C9V1,115 | 1727-BZB984-C9V1,115CT-ND | BZB984-C9V1,115 |
| Product Name | Voltage regulator double diodes | Zener Diode Arrays | Discrete Semiconductor Products - Diodes - Zener | |
| Diode Applications | Voltage Regulation; Protector | |||
| RoHS Compliant | RoHS | RoHS | ||
| VF | 0.9000 to 9.00E-4 volts | |||
| IF | 200 mA | |||
| Tj | 150 C (302 F) |