ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount PMR18EZPFV3L00

Description
3 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet
Description
3 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RHM.003ALDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM.003ALDKR-ND
Chip Resistor - Surface Mount RHM.003ALDKR-ND
3 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

3 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM.003ALTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM.003ALTR-ND
Chip Resistor - Surface Mount RHM.003ALTR-ND
3 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

3 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - RHM.003ALCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RHM.003ALCT-ND
Chip Resistor - Surface Mount RHM.003ALCT-ND
3 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

3 mOhms ±1% 1W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Current Sense Metal Element

Buy Now Datasheet
Chip Resistor - Surface Mount - PMR18EZPFV3L00 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PMR18EZPFV3L00
Chip Resistor - Surface Mount PMR18EZPFV3L00
RES 0.003 OHM 1% 1W 1206

RES 0.003 OHM 1% 1W 1206

Supplier's Site Datasheet
Current Sense Res, 0R003, 1%, 1 W, 1206; Resistance Rohm - 15AC8506 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R003, 1%, 1 W, 1206; Resistance Rohm
15AC8506
Current Sense Res, 0R003, 1%, 1 W, 1206; Resistance Rohm 15AC8506
CURRENT SENSE RES, 0R003, 1%, 1 W, 1206; Resistance:0.003ohm; Product Range:PMR Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R003, 1%, 1 W, 1206; Resistance:0.003ohm; Product Range:PMR Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Current Sense Res, 0R003, 1%, 1 W, 1206; Resistance Rohm - 08AC2872 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R003, 1%, 1 W, 1206; Resistance Rohm
08AC2872
Current Sense Res, 0R003, 1%, 1 W, 1206; Resistance Rohm 08AC2872
CURRENT SENSE RES, 0R003, 1%, 1 W, 1206; Resistance:0.003ohm; Product Range:PMR Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

CURRENT SENSE RES, 0R003, 1%, 1 W, 1206; Resistance:0.003ohm; Product Range:PMR Series; Resistor Case Style:1206 [3216 Metric]; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Element Material:Thick Film; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number RHM.003ALDKR-ND PMR18EZPFV3L00 15AC8506
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Current Sense Res, 0R003, 1%, 1 W, 1206; Resistance Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 0.0030 ohms 0.0030 ohms 0.0030 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Surface Mount Resistors - 2105123 - RS Components, Ltd.
Specs
Category / Application Current Sensing
Technology / Construction Current Sensing
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402; 4026
View Details