Ultra-low ohmic chip resistors for current detection are specialized in low resistance employing metal resistive element tolerant to high current and uniquely designed trimingless to attain precise resistance for accurate current detection and high-current switching.
Ultra-low ohmic chip resistors for current detection are specialized in low resistance employing metal resistive element tolerant to high current and uniquely designed trimingless to attain precise resistance for accurate current detection and high-current switching.
| ROHM Semiconductor GmbH | ROHM Semiconductor USA, LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PMR01ZZPJU | PMR01ZZPJU |
| Product Name | Ultra-low Ohmic Chip Resistors For Current Detection | Ultra-low Ohmic Chip Resistors For Current Detection |
| Category / Application | General Use | General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); PMR01 |
| Resistance Range | 0.0100 ohms | 0.0100 ohms |
| Tolerance | 5 +/- % | 5 +/- % |