ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount PML18EZPGV2L50

Description
RES 0.0025 OHM 2% 1W WIDE 1206
Request a Quote Datasheet
Description
RES 0.0025 OHM 2% 1W WIDE 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-PML18EZPGV2L50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-PML18EZPGV2L50TR-ND
Chip Resistor - Surface Mount 846-PML18EZPGV2L50TR-ND
RES 0.0025 OHM 2% 1W WIDE 1206

RES 0.0025 OHM 2% 1W WIDE 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-PML18EZPGV2L50DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-PML18EZPGV2L50DKR-ND
Chip Resistor - Surface Mount 846-PML18EZPGV2L50DKR-ND
RES 0.0025 OHM 2% 1W WIDE 1206

RES 0.0025 OHM 2% 1W WIDE 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-PML18EZPGV2L50CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-PML18EZPGV2L50CT-ND
Chip Resistor - Surface Mount 846-PML18EZPGV2L50CT-ND
RES 0.0025 OHM 2% 1W WIDE 1206

RES 0.0025 OHM 2% 1W WIDE 1206

Buy Now Datasheet
Current Sense Res, 0R0025, 2%, 1 W, 1206; Resistance Rohm - 68AC5496 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R0025, 2%, 1 W, 1206; Resistance Rohm
68AC5496
Current Sense Res, 0R0025, 2%, 1 W, 1206; Resistance Rohm 68AC5496
CURRENT SENSE RES, 0R0025, 2%, 1 W, 1206; Resistance:0.0025ohm ; Product Range:PML Series; Resistor Case Style:1206 Wide; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Element Material:Metal Strip; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 0R0025, 2%, 1 W, 1206; Resistance:0.0025ohm; Product Range:PML Series; Resistor Case Style:1206 Wide; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Element Material:Metal Strip; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 846-PML18EZPGV2L50TR-ND 68AC5496
Product Name Chip Resistor - Surface Mount Current Sense Res, 0R0025, 2%, 1 W, 1206; Resistance Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy
Mounting / Packaging 1206; Wide 1206 1206
Resistance Range 0.0025 ohms 0.0025 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - CGSSL1R015J-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details