500 µOhms ±2% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film
500 µOhms ±2% 1W Chip Resistor Wide 1206 (3216 Metric), 0612 Automotive AEC-Q200, Current Sense Thick Film
CURRENT SENSE RES, 500 µOHM, 2%, 1 W; Resistance:500µohm; Product Range:PML Series; Resistor Case Style:1206 Wide; Power Rating:1W; Resistance Tolerance:± 2%; Resistor Element Material:Metal Strip; Temperature Coefficient:± RoHS Compliant: Yes
ULTRA-LOW OHMIC CHIP RESISTORS F
ULTRA-LOW OHMIC CHIP RESISTORS F
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 846-PML18EZPGV0L50CT-ND | 68AC5492 | PML18EZPGV0L50 | PML18EZPGV0L50 |
| Product Name | Chip Resistor - Surface Mount | Current Sense Res, 500 Μohm, 2%, 1 W; Resistance Rohm | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | Automotive; Current Sensing; General Use | Current Sensing | ||
| Technology / Construction | MetalAlloy | Thick Film (Chip) | Thick Film (Chip) | |
| Mounting / Packaging | 1206; Wide 1206 | 1206 | 1206; Wide 1206 (3216 Metric), 0612 | |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % | 2 +/- % |