ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount PML10EZPGV2L50

Description
RES 0.0025 OHM 2% 0.66W 0805
Request a Quote Datasheet
Description
RES 0.0025 OHM 2% 0.66W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-PML10EZPGV2L50CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-PML10EZPGV2L50CT-ND
Chip Resistor - Surface Mount 846-PML10EZPGV2L50CT-ND
RES 0.0025 OHM 2% 0.66W 0805

RES 0.0025 OHM 2% 0.66W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-PML10EZPGV2L50DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-PML10EZPGV2L50DKR-ND
Chip Resistor - Surface Mount 846-PML10EZPGV2L50DKR-ND
RES 0.0025 OHM 2% 0.66W 0805

RES 0.0025 OHM 2% 0.66W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-PML10EZPGV2L50TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-PML10EZPGV2L50TR-ND
Chip Resistor - Surface Mount 846-PML10EZPGV2L50TR-ND
RES 0.0025 OHM 2% 0.66W 0805

RES 0.0025 OHM 2% 0.66W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - PML10EZPGV2L50 - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
PML10EZPGV2L50
Chip Resistor - Surface Mount PML10EZPGV2L50
RES 0.0025 OHM 2% 0.66W 0805

RES 0.0025 OHM 2% 0.66W 0805

Supplier's Site Datasheet
Current Sense Res, 0R0025, 2%, 660 Mw; Resistance Rohm - 68AC5487 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R0025, 2%, 660 Mw; Resistance Rohm
68AC5487
Current Sense Res, 0R0025, 2%, 660 Mw; Resistance Rohm 68AC5487
CURRENT SENSE RES, 0R0025, 2%, 660 MW; Resistance:0.0025ohm ; Product Range:PML Series; Resistor Case Style:0805 Wide; Power Rating:660mW; Resistance Tolerance:± 2%; Resistor Element Material:Metal Strip; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 0R0025, 2%, 660 MW; Resistance:0.0025ohm; Product Range:PML Series; Resistor Case Style:0805 Wide; Power Rating:660mW; Resistance Tolerance:± 2%; Resistor Element Material:Metal Strip; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 846-PML10EZPGV2L50CT-ND PML10EZPGV2L50 68AC5487
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Current Sense Res, 0R0025, 2%, 660 Mw; Resistance Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy MetalAlloy
Mounting / Packaging 0805; Wide 0805 0805
Resistance Range 0.0025 ohms 2.50E6 ohms 0.0025 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 2573130 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 15 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers