ROHM Semiconductor USA, LLC Chip Resistor - Surface Mount PML10EZPGV1L00

Description
RES 0.001 OHM 2/3W 0805 WIDE
Request a Quote Datasheet
Description
RES 0.001 OHM 2/3W 0805 WIDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 846-PML10EZPGV1L00CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-PML10EZPGV1L00CT-ND
Chip Resistor - Surface Mount 846-PML10EZPGV1L00CT-ND
RES 0.001 OHM 2/3W 0805 WIDE

RES 0.001 OHM 2/3W 0805 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-PML10EZPGV1L00DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-PML10EZPGV1L00DKR-ND
Chip Resistor - Surface Mount 846-PML10EZPGV1L00DKR-ND
RES 0.001 OHM 2/3W 0805 WIDE

RES 0.001 OHM 2/3W 0805 WIDE

Buy Now Datasheet
Chip Resistor - Surface Mount - 846-PML10EZPGV1L00TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
846-PML10EZPGV1L00TR-ND
Chip Resistor - Surface Mount 846-PML10EZPGV1L00TR-ND
1 mOhms ±2% 0.667W, 2/3W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Current Sense Thick Film

1 mOhms ±2% 0.667W, 2/3W Chip Resistor Wide 0805 (2012 Metric), 0508 Automotive AEC-Q200, Current Sense Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - PML10EZPGV1L00 - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
PML10EZPGV1L00
Chip Resistor - Surface Mount PML10EZPGV1L00
RES 0.001 OHM 2/3W 0805 WIDE

RES 0.001 OHM 2/3W 0805 WIDE

Supplier's Site Datasheet
Current Sense Res, 0R001, 2%, 660 Mw; Resistance Rohm - 68AC5485 - Newark, An Avnet Company
Chicago, IL, United States
Current Sense Res, 0R001, 2%, 660 Mw; Resistance Rohm
68AC5485
Current Sense Res, 0R001, 2%, 660 Mw; Resistance Rohm 68AC5485
CURRENT SENSE RES, 0R001, 2%, 660 MW; Resistance:0.001ohm; Product Range:PML Series; Resistor Case Style:0805 Wide; Power Rating:660mW; Resistance Tolerance:± 2%; Resistor Element Material:Metal Strip; Temperature Coefficient:± RoHS Compliant: Yes

CURRENT SENSE RES, 0R001, 2%, 660 MW; Resistance:0.001ohm; Product Range:PML Series; Resistor Case Style:0805 Wide; Power Rating:660mW; Resistance Tolerance:± 2%; Resistor Element Material:Metal Strip; Temperature Coefficient:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 846-PML10EZPGV1L00CT-ND PML10EZPGV1L00 68AC5485
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Current Sense Res, 0R001, 2%, 660 Mw; Resistance Rohm
Configuration Single Resistor Single Resistor
Category / Application Automotive; Current Sensing; General Use Current Sensing
Technology / Construction MetalAlloy Thick Film (Chip)
Mounting / Packaging 0805; Wide 0805 Surface Mount Technology (SMT / SMD) 0805
Resistance Range 1.00E-3 ohms 1.00E-3 ohms 1.00E-3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chassis Mount Resistors - 158503P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 5 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details