Nexperia B.V. Dual Zener diodes BZB84-B4V7,215

Description
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions
Request a Quote
Description
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual Zener diodes in a SOT23 (TO-236AB) surface-mounted plastic package with a common anode configuration, offering a nominal working voltage range of 2.4 V to 75 V and a B tolerance of ±2%. The devices have a maximum total power dissipation of 300 mW and a non-repetitive peak reverse power dissipation of 40 W per diode. They are AEC-Q101 qualified for automotive applications.

Datasheet Summary
Powered by GS/AI

Dual Zener diodes in a SOT23 (TO-236AB) surface-mounted plastic package with a common anode configuration, offering a nominal working voltage range of 2.4 V to 75 V and a B tolerance of ±2%. The devices have a maximum total power dissipation of 300 mW and a non-repetitive peak reverse power dissipation of 40 W per diode. They are AEC-Q101 qualified for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Dual Zener diodes - BZB84-B4V7,215 - Nexperia B.V.
Nijmegen, Netherlands
Dual Zener diodes
BZB84-B4V7,215
Dual Zener diodes BZB84-B4V7,215
General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package. Features and benefits Non-repetitive peak reverse power dissipation: ≤ 40 W Small plastic package suitable for surface-mounted design Total power dissipation: ≤ 300 mW Dual common anode configuration Two tolerance series:B = +-2 pct and C = +-5 pct AEC-Q101 qualified Wide working voltage range:nominal 2.4 V to 75 V (E24 range) Applications General regulation functions

General-purpose Zener diodes in a SOT23 (TO-236AB) small Surface-Mounted Device (SMD) plastic package.

Features and benefits

  • Non-repetitive peak reverse power dissipation: ≤ 40 W
  • Small plastic package suitable for surface-mounted design
  • Total power dissipation: ≤ 300 mW
  • Dual common anode configuration
  • Two tolerance series:B = +-2 pct and C = +-5 pct
  • AEC-Q101 qualified
  • Wide working voltage range:nominal 2.4 V to 75 V (E24 range)

Applications

  • General regulation functions
Supplier's Site Datasheet
Singapore, Singapore
4.7V SOT23 Zener Diode
295-BZB84-B4V7,215
4.7V SOT23 Zener Diode 295-BZB84-B4V7,215
DIODE ZENER ARRAY 4.7V SOT23 Product overview: BZB84-B4V7,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB84-B4V7,215 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 4.7V SOT23 Product overview: BZB84-B4V7,215 from Nexperia is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 4.7V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 4.7V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-BZB84-B4V7,215 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - 1727-7367-2-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-7367-2-ND
Zener Diode Arrays 1727-7367-2-ND
Zener Diode Array 1 Pair Common Anode 4.7V 300mW ±2% TO-236AB

Zener Diode Array 1 Pair Common Anode 4.7V 300mW ±2% TO-236AB

Buy Now Datasheet
Zener Diode Arrays - 1727-7367-1-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-7367-1-ND
Zener Diode Arrays 1727-7367-1-ND
Zener Diode Array 1 Pair Common Anode 4.7V 300mW ±2% TO-236AB

Zener Diode Array 1 Pair Common Anode 4.7V 300mW ±2% TO-236AB

Buy Now Datasheet
Zener Diode Arrays - 1727-7367-6-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
1727-7367-6-ND
Zener Diode Arrays 1727-7367-6-ND
Zener Diode Array 1 Pair Common Anode 4.7V 300mW ±2% TO-236AB

Zener Diode Array 1 Pair Common Anode 4.7V 300mW ±2% TO-236AB

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays - 1367721-BZB84-B4V7,215 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays
1367721-BZB84-B4V7,215
Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays 1367721-BZB84-B4V7,215
Win Source Part Number: 1367721-BZB84-B4V7,2 15 Category: Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: TO-236AB Base Product Number: BZB84-B4V7 Mounting Type: Surface Mount HTSUS: 8541.10.0050 Tolerance: ±2% REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 3 µA @ 2 V Power - Max: 300 mW Configuration: 1 Pair Common Anode Voltage - Zener (Nom) (Vz): 4.7 V Impedance (Max) (Zzt): 80 Ohms

Win Source Part Number: 1367721-BZB84-B4V7,215
Category: Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: TO-236AB
Base Product Number: BZB84-B4V7
Mounting Type: Surface Mount
HTSUS: 8541.10.0050
Tolerance: ±2%
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 3 µA @ 2 V
Power - Max: 300 mW
Configuration: 1 Pair Common Anode
Voltage - Zener (Nom) (Vz): 4.7 V
Impedance (Max) (Zzt): 80 Ohms

Buy Now Datasheet
 - BZB84-B4V7,215 - Rochester Electronics
Newburyport, MA, United States
Zener Diode, 4.7V V(Z), 2%, 0.3W, Silicon, Unidirectional, TO-236AB

Zener Diode, 4.7V V(Z), 2%, 0.3W, Silicon, Unidirectional, TO-236AB

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - BZB84-B4V7,215 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
BZB84-B4V7,215
Discrete Semiconductor Products - Diodes - Zener BZB84-B4V7,215
DIODE ZENER ARRAY 4.7V SOT23

DIODE ZENER ARRAY 4.7V SOT23

Supplier's Site
Zener Array Rohs Compliant Nexperia - 28AK6868 - Newark, An Avnet Company
Chicago, IL, United States
Zener Array Rohs Compliant Nexperia
28AK6868
Zener Array Rohs Compliant Nexperia 28AK6868
ZENER ARRAY ROHS COMPLIANT: YES

ZENER ARRAY ROHS COMPLIANT: YES

Supplier's Site
Zener Diode Arrays - BZB84-B4V7,215 - ODG (Origin Data Global)
Shenzhen, China
Zener Diode Arrays
BZB84-B4V7,215
Zener Diode Arrays BZB84-B4V7,215
DIODE ZENER ARRAY 4.7V SOT23

DIODE ZENER ARRAY 4.7V SOT23

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Zener Diodes Zener Diodes Diode Arrays Diode Arrays Zener Diodes Zener Diodes Diode Arrays Diode Arrays
Product Number BZB84-B4V7,215 295-BZB84-B4V7,215 1727-7367-2-ND 1367721-BZB84-B4V7,215 BZB84-B4V7,215 BZB84-B4V7,215 28AK6868 BZB84-B4V7,215
Product Name Dual Zener diodes 4.7V SOT23 Zener Diode Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener Zener Array Rohs Compliant Nexperia Zener Diode Arrays
Package SOT23; SOT23 SOT23 Tape & Reel (TR) SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT23 TO-236AB SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
RoHS Compliant RoHS RoHS RoHS RoHS
VZ 4.7 volts 4.7 volts
ZZT 80 ohms 80 ohms
PD 300 milliwatts
Unlock Full Specs
to access all available technical data