Win Source Part Number: 1241666-MSL0601RGBU1
Category: Optoelectronics>LED Indication - Discrete
Series: MSL
Color: Red, Green, Blue (RGB)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Configuration: Common Anode
Lens Color: White
Millicandela Rating: 700mcd Red, 1250mcd Green, 360mcd Blue
Voltage - Forward (Vf) (Typ): 2.1V Red, 3.3V Green, 3.2V Blue
Current - Test: 20mA Red, 20mA Green, 20mA Blue
Wavelength - Dominant: 624nm Red, 527nm Green, 470nm Blue
Height (Max): 1.10mm
Package / Case: 2-SMD, No Lead
Supplier Device Package: SMD
Dimension: 2.90mm L x 1.35mm W
Lens Style: Rectangle with Flat Top
Lens Size: 2.90mm x 1.35mm
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Rohm Semiconductor
Other Names: MSL0601RGBU1CT,MSL06
Base Product Number: MSL0601
Red, Green, Blue (RGB) 624nm Red, 527nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.3V Green, 3.2V Blue 2-SMD, No Lead
Red, Green, Blue (RGB) 624nm Red, 527nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.3V Green, 3.2V Blue 2-SMD, No Lead
Red, Green, Blue (RGB) 624nm Red, 527nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3.3V Green, 3.2V Blue 2-SMD, No Lead
Standard LEDs - SMD RGB 625/527/470nm 700/1250/360mcd 1105
20mA 白色透镜 Common anode RGB SMD-4P,1.4x2.9mm Light Emitting Diodes (LED) ROHS
LED, RED/GRN/BLU, 700MCD/1.25CD/360MCD
| RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | 1780539 | 1241666-MSL0601RGBU1 | MSL0601RGBU1CT-ND | MSL0601RGBU1 | MSL0601RGBU1 | 97AC7831 |
| Product Name | LEDs | Optoelectronics - LED Indication - Discrete | LED Indication - Discrete | Standard LEDs - SMD | Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED) | Led, Red/grn/blu, 700Mcd/1.25Cd/360Mcd; Led Colour Rohm |
| LED Package: | 2.9 x 1 x 1.35mm | 2-SMD, No Lead | ||||
| LED Type | White; Rgb | Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) | Red; Green; Blue; Multi-Colored | Red; Green; Blue; RGB | Red; Green; Blue | |
| Peak Wavelength | 475 to 629 nm (4750 to 6290 Å) | 624 nm (6240 Å) | 470 to 624 nm (4700 to 6240 Å) | 624 nm (6240 Å) | ||
| Luminous Intensity | 360 to 1250 milliCandela | 360 to 1250 milliCandela | 700 milliCandela | |||
| Number of Array Elements | 3 |