ROHM Semiconductor USA, LLC Optoelectronics - LED Indication - Discrete MSL0201RGBW1

Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1331839-MSL0201RGBW1 Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Red, Green, Blue (RGB) Size / Dimension: 3.00mm L x 1.30mm W Standard Package: 3,000 Mounting: Surface Mount, Right Angle Configuration: Common Anode Lens Color: White Lens Transparency: Diffused Millicandela Rating: 25mcd Red, 90mcd Green, 22mcd Blue Voltage - Forward (Vf) (Typ): 2.1V Red, 3V Green, 2.9V Blue Current - Test: 5mA Red, 5mA Green, 5mA Blue Wavelength - Dominant: 624nm Red, 527nm Green, 470nm Blue Height (Max): 0.43mm Supplier Device Package: PICOLED Case / Package: 4-SMD, No Lead Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: MSL0201RGBW16,MSL020 1RGBW17,MSL0201RGBW1 8,MSL0201RGBW1CT,MSL 0201RGBW11,MSL0201RG BW1TR,MSL0201RGBW12, MSL0201RGBW1DKR,MSL0 201RGBW13,MSL0201RGB W14,MSL0201RGBW15 Base Product Number: MSL0201 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Win Source Part Number: 1331839-MSL0201RGBW1 Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Red, Green, Blue (RGB) Size / Dimension: 3.00mm L x 1.30mm W Standard Package: 3,000 Mounting: Surface Mount, Right Angle Configuration: Common Anode Lens Color: White Lens Transparency: Diffused Millicandela Rating: 25mcd Red, 90mcd Green, 22mcd Blue Voltage - Forward (Vf) (Typ): 2.1V Red, 3V Green, 2.9V Blue Current - Test: 5mA Red, 5mA Green, 5mA Blue Wavelength - Dominant: 624nm Red, 527nm Green, 470nm Blue Height (Max): 0.43mm Supplier Device Package: PICOLED Case / Package: 4-SMD, No Lead Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: MSL0201RGBW16,MSL020 1RGBW17,MSL0201RGBW1 8,MSL0201RGBW1CT,MSL 0201RGBW11,MSL0201RG BW1TR,MSL0201RGBW12, MSL0201RGBW1DKR,MSL0 201RGBW13,MSL0201RGB W14,MSL0201RGBW15 Base Product Number: MSL0201 Product Status: Obsolete RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoelectronics - LED Indication - Discrete - 1331839-MSL0201RGBW1 - Win Source Electronics
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1331839-MSL0201RGBW1
Optoelectronics - LED Indication - Discrete 1331839-MSL0201RGBW1
Manufacturer: Rohm Semiconductor Win Source Part Number: 1331839-MSL0201RGBW1 Category: Optoelectronics>LED Indication - Discrete Packaging: Reel - TR Color: Red, Green, Blue (RGB) Size / Dimension: 3.00mm L x 1.30mm W Standard Package: 3,000 Mounting: Surface Mount, Right Angle Configuration: Common Anode Lens Color: White Lens Transparency: Diffused Millicandela Rating: 25mcd Red, 90mcd Green, 22mcd Blue Voltage - Forward (Vf) (Typ): 2.1V Red, 3V Green, 2.9V Blue Current - Test: 5mA Red, 5mA Green, 5mA Blue Wavelength - Dominant: 624nm Red, 527nm Green, 470nm Blue Height (Max): 0.43mm Supplier Device Package: PICOLED Case / Package: 4-SMD, No Lead Lens Style: Rectangle with Flat Top ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Other Part Number: MSL0201RGBW16,MSL020 1RGBW17,MSL0201RGBW1 8,MSL0201RGBW1CT,MSL 0201RGBW11,MSL0201RG BW1TR,MSL0201RGBW12, MSL0201RGBW1DKR,MSL0 201RGBW13,MSL0201RGB W14,MSL0201RGBW15 Base Product Number: MSL0201 Product Status: Obsolete RoHS Status: ROHS3 Compliant

Manufacturer: Rohm Semiconductor
Win Source Part Number: 1331839-MSL0201RGBW1
Category: Optoelectronics>LED Indication - Discrete
Packaging: Reel - TR
Color: Red, Green, Blue (RGB)
Size / Dimension: 3.00mm L x 1.30mm W
Standard Package: 3,000
Mounting: Surface Mount, Right Angle
Configuration: Common Anode
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 25mcd Red, 90mcd Green, 22mcd Blue
Voltage - Forward (Vf) (Typ): 2.1V Red, 3V Green, 2.9V Blue
Current - Test: 5mA Red, 5mA Green, 5mA Blue
Wavelength - Dominant: 624nm Red, 527nm Green, 470nm Blue
Height (Max): 0.43mm
Supplier Device Package: PICOLED
Case / Package: 4-SMD, No Lead
Lens Style: Rectangle with Flat Top
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Other Part Number: MSL0201RGBW16,MSL0201RGBW17,MSL0201RGBW18,MSL0201RGBW1CT,MSL0201RGBW11,MSL0201RGBW1TR,MSL0201RGBW12,MSL0201RGBW1DKR,MSL0201RGBW13,MSL0201RGBW14,MSL0201RGBW15
Base Product Number: MSL0201
Product Status: Obsolete
RoHS Status: ROHS3 Compliant

Buy Now
LED Indication - Discrete - MSL0201RGBW1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
MSL0201RGBW1TR-ND
LED Indication - Discrete MSL0201RGBW1TR-ND
Red, Green, Blue (RGB) 624nm Red, 527nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3V Green, 2.9V Blue 4-SMD, No Lead

Red, Green, Blue (RGB) 624nm Red, 527nm Green, 470nm Blue LED Indication - Discrete 2.1V Red, 3V Green, 2.9V Blue 4-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
MSL0201RGBW1
Standard LEDs - SMD MSL0201RGBW1
Standard LEDs - SMD 3 color SMT LED White Diff, 20mA, 5V

Standard LEDs - SMD 3 color SMT LED White Diff, 20mA, 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1331839-MSL0201RGBW1 MSL0201RGBW1TR-ND MSL0201RGBW1
Product Name Optoelectronics - LED Indication - Discrete LED Indication - Discrete Standard LEDs - SMD
LED Type Red; Green; Blue; Multi-Colored; Red, Green, Blue (RGB) Red; Green; Blue; Multi-Colored
Peak Wavelength 624 nm (6240 Å) 470 to 624 nm (4700 to 6240 Å)
Forward Voltage 2.1 volts 2.1 to 3 volts
Lens Type Flat Lens Flat Lens
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2103083 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ASMB-LTD3-0C3F3DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 464 to 630 nm (4640 to 6300 Å)
View Details
LED White Lighting - 1416-L128-4070HA35000B6TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details